Aratas America LLC D2FW-G Sealed Basic Switch for M4 Screw Mounting D2FW-G082M

Description
Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation.
Request a Quote Datasheet
Description
Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G082M - Aratas America LLC
Hoffman Estates, IL, United States
D2FW-G Sealed Basic Switch for M4 Screw Mounting
D2FW-G082M
D2FW-G Sealed Basic Switch for M4 Screw Mounting D2FW-G082M
Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation.

Easy to mount with one
single screw. A sealed switch
ideal for use in adverse
environment conditions

  • Single-point mounting with an M4 screw.
  • Incorporates a fixed leaf lever for tough environments.
  • Molded lead wires are installed using lead-free connections for environmental conservation.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z12225-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z12225-ND
Snap Action, Limit Switches Z12225-ND
SWITCH SNAP SPST-NC 100MA 30V

SWITCH SNAP SPST-NC 100MA 30V

Buy Now Datasheet
Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components - 89C4474 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components
89C4474
Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components 89C4474
MICROSWITCH, LEAF LEVER, SPST-NC, 100mA; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPST-N C; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, LEAF LEVER, SPST-NC, 100mA; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPST-NC; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2FW-G082M
Basic / Snap Action Switches D2FW-G082M
Basic / Snap Action Switches LONG LF LVR SPST-NC

Basic / Snap Action Switches LONG LF LVR SPST-NC

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2FW-G082M Z12225-ND 89C4474 D2FW-G082M
Product Name D2FW-G Sealed Basic Switch for M4 Screw Mounting Snap Action, Limit Switches Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever Style Lever
Common Size Subminiature; Standard Subminiature
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326083 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL2 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers