Ultra Subminiature Basic
Switch with plenty of
terminal variations
BUTTON SWITCH PCB SPDT 3A 150GF
SWITCH SNAP ACTION SPDT 3A 125V
Aratas D2F Subminiature Micro Switch
MICROSWITCH, PIN PLUNGER, SPDT, 3A 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Microswitch, D2F Series, SPDT, Plunger, Solder, 3 A, 125 V RoHS Compliant: Yes
Basic / Snap Action Switches PIN PLUNGER GP PCB
30V SPDT 125V Plugin Microswitches ROHS
Compact Subminiature Snap Action Switches , Pin Plunger Actuator Type
Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30 VDC with 5.3 ozs. operating force model; 1 A @ 125 VAC, 0.5 A @ 30 VDC with 2.7 ozs. operating force. Micro Load: (resistive); 0.1 A @ 30 VDC. Body Size: 6.5 mm × 12.8 mm × 5.8 mm (0.20" × 0.50" × 0.23").
| Aratas America LLC | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F | D2F | SW500-ND | 6160091 | 36K7257 | 96K8997 | D2F | D2F | 70176207 |
| Product Name | D2F Ultra Subminiature Basic Switch | BUTTON SWITCH PCB SPDT 3A 150GF | Snap Action, Limit Switches | Micro Switches | Microswitch, Pin Plunger, Spdt, 3A 125V; Microswitch Type Omron Electronic Components | Microswitch, D2F Series, Spdt, Plunger, Solder, 3 A, 125 V Rohs Compliant Omron | Basic / Snap Action Switches | Key/Switch >> Microswitches | Switch, Snap Action, SubMiniature, PIN PLUNGER |
| Actuator Style | Pushbutton Style | Pushbutton Style | Round (Pin Plunger) | Pin plunger | Pushbutton Style; Plunger | ||||
| Common Size | Subminiature; Standard | Subminiature | Subminiature; Ultra Subminiature | Subminiature | |||||
| Standards and Certifications | IP40 | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS; UL List; CSA Mark | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 3 to 2 amps | 2 to 3 amps | 3 amps | 3 amps |