Aratas America LLC Microswitch, Spdt, Hinge Lever, 3A/125V; Microswitch Type Omron Electronic Components D2FL20

Description
MICROSWITCH, SPDT, HINGE LEVER, 3A/125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet
Description
MICROSWITCH, SPDT, HINGE LEVER, 3A/125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt, Hinge Lever, 3A/125V; Microswitch Type Omron Electronic Components - 27C6348 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Hinge Lever, 3A/125V; Microswitch Type Omron Electronic Components
27C6348
Microswitch, Spdt, Hinge Lever, 3A/125V; Microswitch Type Omron Electronic Components 27C6348
MICROSWITCH, SPDT, HINGE LEVER, 3A/125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: No

MICROSWITCH, SPDT, HINGE LEVER, 3A/125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 27C6348
Product Name Microswitch, Spdt, Hinge Lever, 3A/125V; Microswitch Type Omron Electronic Components
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3321-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326125 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details