OMRON Automation and Safety Limit Switches D2F-L3-D

Description
Switch SPDT Chassis Mount
Request a Quote Datasheet
Description
Switch SPDT Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SW1443-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW1443-ND
Limit Switches SW1443-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1054741-D2F-L3-D
Switches - Limit Switches 1054741-D2F-L3-D
Win Source Part Number: 1054741-D2F-L3-D Category: Switches>Limit Switches Series: D2F Termination Style: Solder Lug Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 750 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 30,000 Cycles Operating Force: 80gf Mechanical Life: 1,000,000 Cycles Release Force: 5.099gf Differential Travel: 0.018" (0.45mm) Overtravel: 0.020" (0.5mm) Operating Position: 0.335" (8.5mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 65°C Alternative Parts (Cross-Reference): D2F-L-D; D2F-D; SS-3GL13P; ZX40E10C01; ZX40E10E01; SS0750303F050S1AD2FL 3D; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 3A (AC), 2A (DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SW1443,D2F-L3-D-ND,D 2FL3D Base Product Number: D2F

Win Source Part Number: 1054741-D2F-L3-D
Category: Switches>Limit Switches
Series: D2F
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 750
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 30,000 Cycles
Operating Force: 80gf
Mechanical Life: 1,000,000 Cycles
Release Force: 5.099gf
Differential Travel: 0.018" (0.45mm)
Overtravel: 0.020" (0.5mm)
Operating Position: 0.335" (8.5mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 65°C
Alternative Parts (Cross-Reference): D2F-L-D; D2F-D; SS-3GL13P; ZX40E10C01; ZX40E10E01; SS0750303F050S1AD2FL3D;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A (AC), 2A (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SW1443,D2F-L3-D-ND,D2FL3D
Base Product Number: D2F

Buy Now Datasheet
Switches - Limit Switches D2F-L3-D
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SW1443-ND 1054741-D2F-L3-D D2F-L3-D
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Lug
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 2 to 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 13950 - 14250 Degrees - S9200A-G163-47 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 05 - AZ 05 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details