Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-L-D

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-L-D - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-L-D
D2F Ultra Subminiature Basic Switch D2F-L-D
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
SWITCH BASIC SPDT 3A 80GF SLD 107507 - D2F-L-D - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH BASIC SPDT 3A 80GF SLD 107507
D2F-L-D
SWITCH BASIC SPDT 3A 80GF SLD 107507 D2F-L-D
SWITCH BASIC SPDT 3A 80GF SLD 107507

SWITCH BASIC SPDT 3A 80GF SLD 107507

Buy Now
Micro Switches - 6821547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6821547
Micro Switches 6821547
Omron D2F-L-D Micro Switch

Omron D2F-L-D Micro Switch

Supplier's Site
Snap Action, Limit Switches - SW861-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW861-ND
Snap Action, Limit Switches SW861-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Microswitches
D2F-L-D
Key/Switch >> Microswitches D2F-L-D
30V 3A SPDT 125V Plugin Microswitches ROHS

30V 3A SPDT 125V Plugin Microswitches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-L-D
Basic / Snap Action Switches D2F-L-D
Basic / Snap Action Switches 3A Snap Action Swtch 80GF Hinge Basic SLD

Basic / Snap Action Switches 3A Snap Action Swtch 80GF Hinge Basic SLD

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-L-D D2F-L-D 6821547 SW861-ND D2F-L-D D2F-L-D
Product Name D2F Ultra Subminiature Basic Switch SWITCH BASIC SPDT 3A 80GF SLD 107507 Micro Switches Snap Action, Limit Switches Key/Switch >> Microswitches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Hinge lever Lever Style Lever
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 2 to 3 amps 3 amps 3 amps
AC Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-EL063H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details