Ultra Subminiature Basic
Switch with plenty of
terminal variations
SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches 3A Snap Action Swtch 80GF Hinge Lft Angle
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL LEFT ANGLE
MICROSWITCH, HINGE LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Microswitch, SPDT, Hinge Lever, Solder, 1 A, 125 V RoHS Compliant: Yes
| Aratas America LLC | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-L-A1 | SW843-ND | 2334120 | D2F-L-A1 | 70175826 | 89C4433 | 08X1624 |
| Product Name | D2F Ultra Subminiature Basic Switch | Snap Action, Limit Switches | Micro Switches | Basic / Snap Action Switches | SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL LEFT ANGLE | Microswitch, Hinge Lever, Spdt, 3A, 125Vac; Microswitch Type Omron Electronic Components | Microswitch, Spdt, Hinge Lever, Solder, 1 A, 125 V Rohs Compliant Omron |
| Actuator Style | Lever Style | Lever Style | Lever Style; Hinge Lever | Lever | Lever Style | Lever Style | |
| Common Size | Subminiature; Standard | Subminiature | |||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 3 to 2 amps | 2 to 3 amps | 3 amps | 3 amps | |||
| AC Voltage Rating | 125 volts | 125 volts |