Aratas America LLC D2EW Sealed Ultra Subminiature Basic Switch D2EW-B03L

Description
Supports multi-angle operation without using a lever, increased flexibility in customer unit design The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size A left-right asymmetrical post shape prevents misassembly A sliding contact structure delivers quiet operation Contributes to energy saving (Minimum applicable load 50 μA) * Based on OMRON investigation in August 2024 D2EW Landing page
Request a Quote Datasheet
Description
Supports multi-angle operation without using a lever, increased flexibility in customer unit design The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size A left-right asymmetrical post shape prevents misassembly A sliding contact structure delivers quiet operation Contributes to energy saving (Minimum applicable load 50 μA) * Based on OMRON investigation in August 2024 D2EW Landing page
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03L - Aratas America LLC
Hoffman Estates, IL, United States
D2EW Sealed Ultra Subminiature Basic Switch
D2EW-B03L
D2EW Sealed Ultra Subminiature Basic Switch D2EW-B03L
Supports multi-angle operation without using a lever, increased flexibility in customer unit design The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size A left-right asymmetrical post shape prevents misassembly A sliding contact structure delivers quiet operation Contributes to energy saving (Minimum applicable load 50 μA) * Based on OMRON investigation in August 2024 D2EW Landing page

Supports multi-angle operation without using a lever, increased flexibility in customer unit design

  • The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size
  • A left-right asymmetrical post shape prevents misassembly
  • A sliding contact structure delivers quiet operation
  • Contributes to energy saving (Minimum applicable load 50 μA)

* Based on OMRON investigation in August 2024

D2EW Landing page

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number D2EW-B03L
Product Name D2EW Sealed Ultra Subminiature Basic Switch
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
Configuration Normally Open (NO)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326181 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - Z13005-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Micro Switches - 2326061 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2F Ultra Subminiature Basic Switch - D2F-01F-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers