Aratas America LLC C4V Miniature Power Switch C4V-811M-D

Description
Miniature Power Switch allows 8A Loads Switching Unique snap-action mechanism allows large-capacity switching. Sharp snap feeling with firm switching action. Contact gap of 3 mm min. UL, cUL standards approved. Conforms to EN standards.
Request a Quote Datasheet
Description
Miniature Power Switch allows 8A Loads Switching Unique snap-action mechanism allows large-capacity switching. Sharp snap feeling with firm switching action. Contact gap of 3 mm min. UL, cUL standards approved. Conforms to EN standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C4V Miniature Power Switch - C4V-811M-D - Aratas America LLC
Hoffman Estates, IL, United States
C4V Miniature Power Switch
C4V-811M-D
C4V Miniature Power Switch C4V-811M-D
Miniature Power Switch allows 8A Loads Switching Unique snap-action mechanism allows large-capacity switching. Sharp snap feeling with firm switching action. Contact gap of 3 mm min. UL, cUL standards approved. Conforms to EN standards.

Miniature Power Switch
allows 8A Loads Switching

  • Unique snap-action mechanism allows large-capacity switching.
  • Sharp snap feeling with firm switching action.
  • Contact gap of 3 mm min.
  • UL, cUL standards approved. Conforms to EN standards.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number C4V-811M-D
Product Name C4V Miniature Power Switch
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-L3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers