Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-1100PM

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-1100PM
B3U Ultra-small Tactile Switch (SMT) B3U-1100PM
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet
Tactile Switches - SW1451DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1451DKR-ND
Tactile Switches SW1451DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1451TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1451TR-ND
Tactile Switches SW1451TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1451CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1451CT-ND
Tactile Switches SW1451CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - B3U-1100PM
863086-B3U-1100PM
Tactile Switches - B3U-1100PM 863086-B3U-1100PM
Manufacturer: Omron Win Source Part Number: 863086-B3U-1100PM Series: B3U Operating Temperature Range: -25°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: B3U Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.50.9031 Other Part Number: SW1451TR, SW1451CT, B3U-1100PM-ND, B3U1100PM, SW1451DKR

Manufacturer: Omron
Win Source Part Number: 863086-B3U-1100PM
Series: B3U
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: B3U
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.50.9031
Other Part Number: SW1451TR, SW1451CT, B3U-1100PM-ND, B3U1100PM, SW1451DKR

Buy Now Datasheet
Tactile Switches - B3U-1100PM - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3U-1100PM
Tactile Switches B3U-1100PM
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3U-1100PM
Tactile Switches B3U-1100PM
Tactile Switches Top Actuated Ground Tm w/out Boss

Tactile Switches Top Actuated Ground Tm w/out Boss

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 39M4621 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components
39M4621
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components 39M4621
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components - 29X4186 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components
29X4186
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components 29X4186
SWITCH, TACTILE, SPST-NO, 50mA, SMD, FULL REEL; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD, FULL REEL; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - B3U-1100PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3U-1100PM
Switches - Tactile Switches B3U-1100PM
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3U-1100PM SW1451DKR-ND SW1451CT-ND 863086-B3U-1100PM B3U-1100PM B3U-1100PM 39M4621 B3U-1100PM
Product Name B3U Ultra-small Tactile Switch (SMT) Tactile Switches Tactile Switches Tactile Switches - B3U-1100PM Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components Switches - Tactile Switches
Switch Dimensions 1.6 x 3 x 2.5 mm 3.00mm x 2.50mm 3.00mm x 2.50mm
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology SMD (SMT) Tab Surface Mount Technology; Surface Mount
Min. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1529 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg)
Max. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1529 kg) 0.3 lbs (0.1530 kg)
Max. Mechanical Life 200000 Number of electrical operations 200000 Number of electrical operations 200000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - B3W-4000S-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers