Aratas America LLC B3FS Tactile Switch (SMT) B3FS-1095P

Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet
Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3FS Tactile Switch (SMT) - B3FS-1095P - Aratas America LLC
Hoffman Estates, IL, United States
B3FS Tactile Switch (SMT)
B3FS-1095P
B3FS Tactile Switch (SMT) B3FS-1095P
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.

6 × 6-mm Surface-mounting Switches
for High-density Mounting.
Available on Embossed Tape

  • Provide a sharp click and high durability.
  • Tape packing style also available.
  • B32-series Key Tops mount to models with projected plungers.
  • A small package containing 100 embossed taping reels is available,in addition to the standard package.
Supplier's Site Datasheet
TACTILE SWTCH W INTEG KEY TP 7.0MM, 260GF, PC PIN - B3FS-1095P - Heilind Electronics, Inc.
Wilmington, MA, United States
TACTILE SWTCH W INTEG KEY TP 7.0MM, 260GF, PC PIN
B3FS-1095P
TACTILE SWTCH W INTEG KEY TP 7.0MM, 260GF, PC PIN B3FS-1095P
TACTILE SWTCH W INTEG KEY TP 7.0MM, 260GF, PC PIN

TACTILE SWTCH W INTEG KEY TP 7.0MM, 260GF, PC PIN

Buy Now
Tactile Switches - 39-B3FS-1095PDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
39-B3FS-1095PDKR-ND
Tactile Switches 39-B3FS-1095PDKR-ND
TACTILE SWITCH WITH INTEGRATED K

TACTILE SWITCH WITH INTEGRATED K

Buy Now Datasheet
Tactile Switches - 39-B3FS-1095PCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
39-B3FS-1095PCT-ND
Tactile Switches 39-B3FS-1095PCT-ND
TACTILE SWITCH WITH INTEGRATED K

TACTILE SWITCH WITH INTEGRATED K

Buy Now Datasheet
Tactile Switches - 39-B3FS-1095PTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
39-B3FS-1095PTR-ND
Tactile Switches 39-B3FS-1095PTR-ND
TACTILE SWITCH WITH INTEGRATED K

TACTILE SWITCH WITH INTEGRATED K

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3FS-1095P B3FS-1095P 39-B3FS-1095PDKR-ND 39-B3FS-1095PCT-ND
Product Name B3FS Tactile Switch (SMT) TACTILE SWTCH W INTEG KEY TP 7.0MM, 260GF, PC PIN Tactile Switches Tactile Switches
Switch Dimensions 4.9 x 6 x 6.3 mm 6.00mm x 6.00mm 6.00mm x 6.00mm
Terminal Type Surfece mount Straight PC Pins; Surface Mount Technology Straight PC Pins; Surface Mount Technology
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers