Aratas America LLC B3FS Tactile Switch (SMT) B3FS-1050P

Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet
Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3FS Tactile Switch (SMT) - B3FS-1050P - Aratas America LLC
Hoffman Estates, IL, United States
B3FS Tactile Switch (SMT)
B3FS-1050P
B3FS Tactile Switch (SMT) B3FS-1050P
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.

6 × 6-mm Surface-mounting Switches
for High-density Mounting.
Available on Embossed Tape

  • Provide a sharp click and high durability.
  • Tape packing style also available.
  • B32-series Key Tops mount to models with projected plungers.
  • A small package containing 100 embossed taping reels is available,in addition to the standard package.
Supplier's Site Datasheet
Tactile Switches - Z5350DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z5350DKR-ND
Tactile Switches Z5350DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z5350CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z5350CT-ND
Tactile Switches Z5350CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z5350TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z5350TR-ND
Tactile Switches Z5350TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - B3FS-1050P - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3FS-1050P
Tactile Switches B3FS-1050P
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3FS-1050P
Tactile Switches B3FS-1050P
Tactile Switches Mechanical Keyswitch

Tactile Switches Mechanical Keyswitch

Buy Now Datasheet
Switches - Tactile Switches - B3FS-1050P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3FS-1050P
Switches - Tactile Switches B3FS-1050P
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd; Product Range Omron Electronic Components - 53AJ1900 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd; Product Range Omron Electronic Components
53AJ1900
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd; Product Range Omron Electronic Components 53AJ1900
TACTILE SWITCH, 0.05A, 24VDC, 100GF, SMD; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, 100GF, SMD; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3FS-1050P Z5350DKR-ND Z5350CT-ND B3FS-1050P B3FS-1050P B3FS-1050P 53AJ1900
Product Name B3FS Tactile Switch (SMT) Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd; Product Range Omron Electronic Components
Switch Dimensions 7.3 x 6 x 6.3 mm 6.30mm x 6.00mm 6.30mm x 6.00mm
Terminal Type Surfece mount Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Gull Wing Leadless Surface Mount Technology; Surface Mount
Min. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 89M6975 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W Sealed Tactile Switch - B3W-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details