Aratas America LLC B3AL Long-stroke Tactile Switch (SMT) B3AL-1006P

Description
Long-stroke Tactile Switches with High Operating Forces and Long Life. High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations) Long stroke achieved by using a rubber plunger.
Request a Quote Datasheet
Description
Long-stroke Tactile Switches with High Operating Forces and Long Life. High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations) Long stroke achieved by using a rubber plunger.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1006P - Aratas America LLC
Hoffman Estates, IL, United States
B3AL Long-stroke Tactile Switch (SMT)
B3AL-1006P
B3AL Long-stroke Tactile Switch (SMT) B3AL-1006P
Long-stroke Tactile Switches with High Operating Forces and Long Life. High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations) Long stroke achieved by using a rubber plunger.

Long-stroke Tactile Switches
with High Operating Forces and
Long Life.

  • High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations)
  • Long stroke achieved by using a rubber plunger.
Supplier's Site Datasheet
Tactile Switches - Z7815CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z7815CT-ND
Tactile Switches Z7815CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z7815TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z7815TR-ND
Tactile Switches Z7815TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z7815DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z7815DKR-ND
Tactile Switches Z7815DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3AL-1006P
Tactile Switches B3AL-1006P
Tactile Switches 4.00N OF Long Stroke Brown Button

Tactile Switches 4.00N OF Long Stroke Brown Button

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
B3AL-1006P
Switches - Tactile Switches B3AL-1006P
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3AL-1006P Z7815CT-ND Z7815TR-ND B3AL-1006P B3AL-1006P
Product Name B3AL Long-stroke Tactile Switch (SMT) Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology Solder Pad
Min. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.4079 kg) 0.9 lbs (0.4079 kg) 0.9 lbs (0.4078 kg) 0.9 lbs (0.4079 kg)
Max. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.4079 kg) 0.9 lbs (0.4079 kg) 0.9 lbs (0.4078 kg) 0.9 lbs (0.4079 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1002P-MS - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers