TE Connectivity Tactile Switches 1437566-3

Description
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyester Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.07 MM  [.042 INCH ] Button Width : 2.99 MM  [.118 INCH ] Product Height : 4.57 MM  [.18 INCH ] Product Length : 6 MM  [.236 INCH ] Product Width : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyester Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.07 MM  [.042 INCH ] Button Width : 2.99 MM  [.118 INCH ] Product Height : 4.57 MM  [.18 INCH ] Product Length : 6 MM  [.236 INCH ] Product Width : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1437566-3 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1437566-3
Tactile Switches 1437566-3
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyester Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.07 MM  [.042 INCH ] Button Width : 2.99 MM  [.118 INCH ] Product Height : 4.57 MM  [.18 INCH ] Product Length : 6 MM  [.236 INCH ] Product Width : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 180 G  [6.34 OZ ]
  • Actuator Material : Polyamide
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : Polyester
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.07 MM  [.042 INCH ]
  • Button Width : 2.99 MM  [.118 INCH ]
  • Product Height : 4.57 MM  [.18 INCH ]
  • Product Length : 6 MM  [.236 INCH ]
  • Product Width : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1437566-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1437566-3
Pushbutton Switches 1437566-3
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now
Pushbutton Switch, Spst, 0.05A, 24V; Product Range Alcoswitch Te Connectivity - 75Y4126 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 0.05A, 24V; Product Range Alcoswitch Te Connectivity
75Y4126
Pushbutton Switch, Spst, 0.05A, 24V; Product Range Alcoswitch Te Connectivity 75Y4126
PUSHBUTTON SWITCH, SPST, 0.05A, 24V; Product Range:FSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 0.05A, 24V; Product Range:FSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1437566-3
Key/Switch >> Tactile Switches 1437566-3
不带 50mA 6mm 500MΩ 24V 180gf 3.5mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 6mm 500MΩ 24V 180gf 3.5mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - 1437566-3 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
1437566-3
Pushbutton Switches 1437566-3
Without 50mA 6mm 500MΩ 24V 180gf 3.5mm Rectangle button Standing paste SPST SMD Tactile Switches ROHS

Without 50mA 6mm 500MΩ 24V 180gf 3.5mm Rectangle button Standing paste SPST SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1437566-3 1437566-3 75Y4126 1437566-3 1437566-3
Product Name Tactile Switches Pushbutton Switches Pushbutton Switch, Spst, 0.05A, 24V; Product Range Alcoswitch Te Connectivity Key/Switch >> Tactile Switches Pushbutton Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data