NKK Switches 6mm Process Sealed SMT Tactile CB315FP-R

Description
CB3-Series 6mm Process Sealed SMT Tactiles Fully sealed construction prevents contact contamination and allows for automated soldering and washing. 6.2mm square body allows compact mounting. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of more than 100,000 operations.
Request a Quote Datasheet
Description
CB3-Series 6mm Process Sealed SMT Tactiles Fully sealed construction prevents contact contamination and allows for automated soldering and washing. 6.2mm square body allows compact mounting. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of more than 100,000 operations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm Process Sealed SMT Tactile - CB315FP-R - NKK Switches
Scottsdale, AZ, United States
6mm Process Sealed SMT Tactile
CB315FP-R
6mm Process Sealed SMT Tactile CB315FP-R
CB3-Series 6mm Process Sealed SMT Tactiles Fully sealed construction prevents contact contamination and allows for automated soldering and washing. 6.2mm square body allows compact mounting. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of more than 100,000 operations.

CB3-Series 6mm Process Sealed SMT Tactiles

  • Fully sealed construction prevents contact contamination and allows for automated soldering and washing. 6.2mm square body allows compact mounting.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of more than 100,000 operations.
Supplier's Site Datasheet
Tactile Switches - 360-2591-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
360-2591-2-ND
Tactile Switches 360-2591-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 360-2591-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
360-2591-1-ND
Tactile Switches 360-2591-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 360-2591-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
360-2591-6-ND
Tactile Switches 360-2591-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 2300-CB315FP-R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-CB315FP-R
Tactile Switches 2300-CB315FP-R
6MM PROCESS SEALED SMT TACTILE

6MM PROCESS SEALED SMT TACTILE

Supplier's Site Datasheet
Pushbutton Switches - CB315FP-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
CB315FP-R
Pushbutton Switches CB315FP-R
6MM PROCESS SEALED SMT TACTILE

6MM PROCESS SEALED SMT TACTILE

Buy Now
Swedesboro, NJ, United States
Pushbutton Switches
CB315FP-R
Pushbutton Switches CB315FP-R
6MM PROCESS SEALED SMT TACTILE

6MM PROCESS SEALED SMT TACTILE

Buy Now
Switches - Tactile Switches - CB315FP-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
CB315FP-R
Switches - Tactile Switches CB315FP-R
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches - 09X8787 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches
09X8787
Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches 09X8787
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:CB3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:157gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:CB3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:157gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
CB315FP-R
Tactile Switches CB315FP-R
Tactile Switches SMT TACTILE

Tactile Switches SMT TACTILE

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CB315FP-R 360-2591-2-ND 360-2591-1-ND 2300-CB315FP-R CB315FP-R CB315FP-R 09X8787 CB315FP-R
Product Name 6mm Process Sealed SMT Tactile Tactile Switches Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches Tactile Switches
Actuator Specifications Standard Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Gull Wing Lead
Min. Actuating Force 0.3 lbs (0.1570 kg) 0.3 lbs (0.1570 kg) 0.3 lbs (0.1570 kg) 0.3 lbs (0.1570 kg) 0.3 lbs (0.1570 kg) 0.3 lbs (0.1570 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Low Profile Process Sealed Tactile - JB15HBPC-B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2065-F-J32AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
Hardware - AT4060Y-B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
6mm SMT Tactile - HP0315AFKP4-R - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers