Throgh-hole Mounting Slide DIP Switches
with High Contact Reliability
Win Source Part Number: 1000026-A6TN-1104
Category: Switches>DIP Switches
Series: A6TN
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.228" (5.80mm)
Length: 0.176" (4.48mm)
Standard Package: 100
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6TN1104,A6TN-1104-N
Base Product Number: A6T
Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 1, SPST, RAISED SLIDE; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Slide Type DIP (Wht) 1Pin, Raised Act.
| Aratas America LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6TN-1104 | 1000026-A6TN-1104 | Z5195-ND | 40T8900 | A6TN-1104 | A6TN-1104 |
| Product Name | A6TN Slide DIP Switch | Switches - DIP Switches | DIP Switches | Dip Switch, 1, Spst, Raised Slide; No. Of Circuits Omron Electronic Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 5.8 x 4.48 x 7.5 mm | |||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | DIP | Through Hole | Through Hole | |||
| Number of Positions Available | 1 |