Aratas America LLC A6T Slide DIP Switch A6T-0102

Description
Standard Through-hole Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs.
Request a Quote Datasheet
Description
Standard Through-hole Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Hoffman Estates, IL, United States
A6T Slide DIP Switch
A6T-0102
A6T Slide DIP Switch A6T-0102
Standard Through-hole Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs.

Standard Through-hole Mounting Slide
DIP Switches

  • Gold-plated twin contacts ensure high reliability.
  • Washable, with seal tape available.
  • Models with from 1 to 10 poles meet wide needs.
Supplier's Site Datasheet
DIP Switches - 39-A6T-0102-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
39-A6T-0102-ND
DIP Switches 39-A6T-0102-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch; No. Of Circuits Omron Electronic Components - 91F1891 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Omron Electronic Components
91F1891
Dip Switch; No. Of Circuits Omron Electronic Components 91F1891
DIP SWITCH; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T Series RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6T-0102
DIP Switches / SIP Switches A6T-0102
DIP Switches / SIP Switches 10 POS FLAT TOP ACT

DIP Switches / SIP Switches 10 POS FLAT TOP ACT

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6T-0102 39-A6T-0102-ND 91F1891 A6T-0102
Product Name A6T Slide DIP Switch DIP Switches Dip Switch; No. Of Circuits Omron Electronic Components DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole Through Hole
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6D-8101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6S-H Slide DIP Switch - A6S-4101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
A6SN Slide DIP Switch - A6SN-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6RS Rotay DIP Switch - A6RS-101RF-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers