Aratas America LLC A6D/A6DR Slide/Piano DIP Switch A6D-7100

Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet
Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6D/A6DR Slide/Piano DIP Switch - A6D-7100 - Aratas America LLC
Hoffman Estates, IL, United States
A6D/A6DR Slide/Piano DIP Switch
A6D-7100
A6D/A6DR Slide/Piano DIP Switch A6D-7100
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.

Through-hole Mounting DIP Switch with
High Environmental Resistance by
Sealed Construction

  • Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used.
  • Smooth, sure switching action enables comfortable operation.
  • Gold-plated twin contacts ensure high reliability.
Supplier's Site Datasheet
DIP Switches - A6D-7100 - 1011398-A6D-7100 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - A6D-7100
1011398-A6D-7100
DIP Switches - A6D-7100 1011398-A6D-7100
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1011398-A6D-7100 Packaging: Tube/Rail Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: IP64 - Dust Tight, Water Resistant Contact Finish: Gold Voltage Rating: 30VDC Current Rating: 30mA Height Above Board: 0.173" (4.40mm) Length: 0.779" (19.79mm) Mounting: Through Hole Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1011398-A6D-7100
Packaging: Tube/Rail
Number of Positions: 7
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: IP64 - Dust Tight, Water Resistant
Contact Finish: Gold
Voltage Rating: 30VDC
Current Rating: 30mA
Height Above Board: 0.173" (4.40mm)
Length: 0.779" (19.79mm)
Mounting: Through Hole
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Switches - Z8466-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z8466-ND
DIP Switches Z8466-ND
Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6D-7100
DIP Switches/SIP Switches A6D-7100
DIP Switches/SIP Switches DIP SWITCH

DIP Switches/SIP Switches DIP SWITCH

Buy Now Datasheet
Switches - DIP Switches A6D-7100
SWITCH SLIDE DIP SPST 30MA 30V

SWITCH SLIDE DIP SPST 30MA 30V

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6D-7100 1011398-A6D-7100 Z8466-ND A6D-7100 A6D-7100
Product Name A6D/A6DR Slide/Piano DIP Switch DIP Switches - A6D-7100 DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 4.4 x 19.8 x 6.6 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole
Number of Positions Available 7
Unlock Full Specs
to access all available technical data

Similar Products

A6HR Piano DIP Switch - A6HR-8104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 11.29 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - SW929-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6KS-102RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers