Standard Through-hole Mounting Slide
DIP Switches
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 766821-A6T-0101
Series: A6T
Packaging: Tube
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.142" (3.60mm)
Length: 1.037" (26.34mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Family Name: A6T
Categories: Switches
Alternative Parts (Cross-Reference): KAE10LHGR; ARF103.3K; KAJ10TAGT;
Introduction Date: May 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DIP SWITCH; No. of Circuits:10Circuits;
DIP Switches / SIP Switches DIP SWITCH
| Aratas America LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6T-0101 | 39-A6T-0101-ND | 766821-A6T-0101 | 91F1885 | A6T-0101 |
| Product Name | A6T Slide DIP Switch | DIP Switches | DIP Switches - A6T-0101 | Dip Switch; No. Of Circuits Omron Electronic Components | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 3.6 x 26.34 x 6.2 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole | Through Hole | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |