Box type Through-hole Mounting Piano
DIP Switches
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
DIP SWITCH, 3POS, SPST, PIANO KEY, TH; No. of Circuits:3Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N
DIP Switches / SIP Switches 3 Pole Long Actuator (white)
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6FR-3104 | Z8810-ND | A6FR-3104 | 56AC5140 | A6FR-3104 |
| Product Name | A6FR Piano DIP Switch | DIP Switches | Switches - DIP Switches | Dip Switch, 3Pos, Spst, Piano Key, Th; No. Of Circuits Omron | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Switch Dimensions | 10.2 x 9.18 x 11.6 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole, Right Angle | Through Hole | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |