Standard Surface Mounting Piano DIP
Switches
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP SWITCH, 8POS, SPST, PIANO KEY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
SWITCH PIANO DIP SPST 25MA 24V
DIP Switches / SIP Switches 8 Pin, SMT,Raised Low Profile
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SR-8104 | SW1126-ND | 34R6742 | A6SR-8104 | A6SR-8104 |
| Product Name | A6SR Piano DIP Switch | DIP Switches | Dip Switch, 8Pos, Spst, Piano Key, Smd; No. Of Circuits Omron Electronic Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Switch Dimensions | 5 x 20.22 x 6 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |