Standard Surface-Mounting Slide DIP
Switches
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches Tape/Reel Dipswitch
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6S-8104-PH | 39-A6S-8104-PHCT-ND | A6S-8104-PH |
| Product Name | A6S-H Slide DIP Switch | DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Switch Dimensions | 3.7 x 21.26 x 6.2 mm | ||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |
| Other Terminal Type | SMD | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |