Aratas America LLC A6SN Slide DIP Switch A6SN-3102-P

Description
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6SN Slide DIP Switch - A6SN-3102-P - Aratas America LLC
Hoffman Estates, IL, United States
A6SN Slide DIP Switch
A6SN-3102-P
A6SN Slide DIP Switch A6SN-3102-P
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.

Surface-Mounting Slide DIP Switches with
High Contact Reliability

  • Knife-edge structure with high contact pressure mechanism assures high reliability.
  • Washable , without seal tape available.
  • With seal tape enables adsorption on auto mounting machine.
  • Models with from 1 to 10 poles meet wide needs.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - 39-A6SN-3102-PTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 39-A6SN-3102-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 39-A6SN-3102-PCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6SN-3102-P
DIP Switches / SIP Switches A6SN-3102-P
DIP Switches / SIP Switches Dip Switch

DIP Switches / SIP Switches Dip Switch

Buy Now Datasheet
Dip Switch, 3, Spst, Flush Slide; No. Of Circuits Omron Electronic Components - 58T7860 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 3, Spst, Flush Slide; No. Of Circuits Omron Electronic Components
58T7860
Dip Switch, 3, Spst, Flush Slide; No. Of Circuits Omron Electronic Components 58T7860
DIP SWITCH, 3, SPST, FLUSH SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

DIP SWITCH, 3, SPST, FLUSH SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6SN-3102-P 39-A6SN-3102-PTR-ND A6SN-3102-P 58T7860
Product Name A6SN Slide DIP Switch DIP Switches DIP Switches / SIP Switches Dip Switch, 3, Spst, Flush Slide; No. Of Circuits Omron Electronic Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type SMD
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-6102-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 16.18 x 6.2 mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6SN Slide DIP Switch - A6SN-6104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - A6ER-6104 - 1134777-A6ER-6104 - Win Source Electronics
Specs
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.0250 amps
View Details
5 suppliers