Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches 4P Knife-Edge, 2.3mm Slide SMT Flat-Act
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-4101 | SW1187-ND | A6SN-4101 | A6SN-4101 | 61T7483 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Omron |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 4.45 x 12.1 x 7.5 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |