Box type Through-hole Mounting Piano
DIP Switches
Dip Switch SPST 6 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Omron A6FR-6104 Rotary Coded DIP Switch
Win Source Part Number: 1376398-A6FR-6104
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: A6FR
Package: Tube
Product Status: Active
Base Product Number: A6FR
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 25mA
Number of Positions: 6
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Height Above Board: 0.402" (10.20mm)
Actuator Level: Raised
Washable: No
Length: 0.661" (16.80mm)
DIP SWITCH, 6POS, SPST, PIANO KEY, TH; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N
DIP Switches / SIP Switches 6 Pole Long Actuator (white)
| Aratas America LLC | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6FR-6104 | Z8816-ND | 1748279 | 1376398-A6FR-6104 | 56AC5146 | A6FR-6104 | A6FR-6104 |
| Product Name | A6FR Piano DIP Switch | DIP Switches | DIP & SIP Switches | Switches - DIP Switches | Dip Switch, 6Pos, Spst, Piano Key, Th; No. Of Circuits Omron | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||
| Switch Dimensions | 10.2 x 16.8 x 11.6 mm | ||||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | DIP | Through Hole, Right Angle | Through Hole | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |