7.2 mm Square Miniature Rotary DIP
Switches
Win Source Part Number: 1066493-A6K-104RF
Category: Switches>DIP Switches
Series: A6K
Number of Positions: 10
Pitch: 0.050" (1.27mm), Half
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.118" (3.00mm)
Length: 0.283" (7.20mm)
Standard Package: 60
Circuit: BCD
Actuator Type: Rotary for Tool
Electrical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 80°C
Alternative Parts (Cross-Reference): DRD10RAE04; A6K-104RS; A6KV-102RS; A6K-102RF; RTE1010N14; RTE1002V14; RTE1000N14A6K104RF;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z8481,A6K104RF,A6K-1
Base Product Number: A6K
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 25mA 24VDC
DIP Switches / SIP Switches Thru-Hole 5x2 Tm 10P Top-Act, Flat, Wht
SWITCH ROTARY DIP BCD 25MA 24V
| Aratas America LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6K-104RF | 1066493-A6K-104RF | Z8481-ND | A6K-104RF | A6K-104RF |
| Product Name | A6K/A6KS Rotay DIP Switch | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 10 | 10 | |||
| Switch Dimensions | 3 x 7.2 x 7.2 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | DIP | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |