Through-hole Mounting Rotary DIP
Switches
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary with Shaft Actuator 25mA 24VDC
SWITCH ROTARY DIP HEX 25MA 24V
DIP Switches / SIP Switches HEX 4X1 SIDE EXT ACT
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6RV-161RS | SW926-ND | A6RV-161RS | A6RV-161RS |
| Product Name | A6R/A6RV Rotay DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 16 | |||
| Switch Dimensions | 10 x 9.8 x 9.9 mm | |||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole, Right Angle | ||
| Actuator Specifications | Slide Actuator(s) |