Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 10, SPST, FLUSH SLIDE; No. of Circuits:10Circuits;
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches DIP KNIFEEDGE HI PSI 10POL SHORT LVR
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-0101-P | Z12781TR-ND | 58T7853 | A6SN-0101-P | A6SN-0101-P |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Dip Switch, 10, Spst, Flush Slide; No. Of Circuits Omron Electronic Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 4.45 x 27.3 x 7.5 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |