Aratas America LLC A6K/A6KS Rotay DIP Switch A6KS-164RF

Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K/A6KS Rotay DIP Switch - A6KS-164RF - Aratas America LLC
Hoffman Estates, IL, United States
A6K/A6KS Rotay DIP Switch
A6KS-164RF
A6K/A6KS Rotay DIP Switch A6KS-164RF
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

7.2 mm Square Miniature Rotary DIP
Switches

  • Mounting space reduced by 50%, compared with 10 mm square types.
  • Surface/through-hole mounting terminlas are available both Top and Side-actuated types.
  • Gold-plated contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - A6KS-164RF-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
A6KS-164RF-ND
DIP Switches A6KS-164RF-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC

Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6KS-164RF
SWITCH ROTARY DIP HEX 25MA 24V

SWITCH ROTARY DIP HEX 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6KS-164RF
DIP Switches / SIP Switches A6KS-164RF
DIP Switches / SIP Switches 16P 5x2 TERM SMT Top-actuated flat

DIP Switches / SIP Switches 16P 5x2 TERM SMT Top-actuated flat

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6KS-164RF A6KS-164RF-ND A6KS-164RF A6KS-164RF
Product Name A6K/A6KS Rotay DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type SMD
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SR Piano DIP Switch - A6SR-0104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 25.3 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6FR Piano DIP Switch - A6FR-3101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 9.18 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 1748165 - RS Components, Ltd.
Specs
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst-no
View Details
A6RS Rotay DIP Switch - A6RS-161RF - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers