7.2 mm Square Miniature Rotary DIP
Switches
Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator 25mA 24VDC
SWITCH ROTARY DIP HEX 25MA 24V
DIP Switches/SIP Switches Thru-Hole 3x3 Tm 16P Top, Ext Shaft, Wht
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6K-162RS | Z10704-ND | A6K-162RS | A6K-162RS |
| Product Name | A6K/A6KS Rotay DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Number of Positions Available | 16 | |||
| Switch Dimensions | 6 x 7.2 x 7.2 mm | |||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole | ||
| Actuator Specifications | Slide Actuator(s) |