Aratas America LLC Switches - DIP Switches A6E-4101

Description
Win Source Part Number: 1376415-A6E-4101 Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: A6E Package: Tube Product Status: Obsolete Features: Sealed - Flux Protection Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Height Above Board: 0.236" (6.00mm) Actuator Level: Flush, Recessed Washable: No Length: 0.461" (11.71mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376415-A6E-4101 Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: A6E Package: Tube Product Status: Obsolete Features: Sealed - Flux Protection Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Height Above Board: 0.236" (6.00mm) Actuator Level: Flush, Recessed Washable: No Length: 0.461" (11.71mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376415-A6E-4101 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376415-A6E-4101
Switches - DIP Switches 1376415-A6E-4101
Win Source Part Number: 1376415-A6E-4101 Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: A6E Package: Tube Product Status: Obsolete Features: Sealed - Flux Protection Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Height Above Board: 0.236" (6.00mm) Actuator Level: Flush, Recessed Washable: No Length: 0.461" (11.71mm)

Win Source Part Number: 1376415-A6E-4101
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: A6E
Package: Tube
Product Status: Obsolete
Features: Sealed - Flux Protection
Mounting Type: Through Hole
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 4
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Height Above Board: 0.236" (6.00mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.461" (11.71mm)

Buy Now Datasheet
DIP Switches - SW902-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW902-ND
DIP Switches SW902-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6E-4101
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376415-A6E-4101 SW902-ND A6E-4101
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6SR Piano DIP Switch - A6SR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 4.98 x 6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details