Piano DIP Switches with Half-pitch
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
SWITCH PIANO DIP SPST 25MA 24V
DIP Switches/SIP Switches Dip Switch
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6HR-0104-PM | Z7817CT-ND | A6HR-0104-PM | A6HR-0104-PM |
| Product Name | A6HR Piano DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Switch Dimensions | 4.2 x 13.83 x 6.75 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |