Aratas America LLC A6K/A6KS Rotay DIP Switch A6KV-102RS

Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K/A6KS Rotay DIP Switch - A6KV-102RS - Aratas America LLC
Hoffman Estates, IL, United States
A6K/A6KS Rotay DIP Switch
A6KV-102RS
A6K/A6KS Rotay DIP Switch A6KV-102RS
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

7.2 mm Square Miniature Rotary DIP
Switches

  • Mounting space reduced by 50%, compared with 10 mm square types.
  • Surface/through-hole mounting terminlas are available both Top and Side-actuated types.
  • Gold-plated contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - Z12142-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z12142-ND
DIP Switches Z12142-ND
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6KV-102RS
DIP Switches/SIP Switches A6KV-102RS
DIP Switches/SIP Switches Thru-Hole 3x3 Tm 10P Side, Ext Shaft, Wht

DIP Switches/SIP Switches Thru-Hole 3x3 Tm 10P Side, Ext Shaft, Wht

Buy Now Datasheet
Switches - DIP Switches A6KV-102RS
SWITCH ROTARY DIP BCD 25MA 24V

SWITCH ROTARY DIP BCD 25MA 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6KV-102RS Z12142-ND A6KV-102RS A6KV-102RS
Product Name A6K/A6KS Rotay DIP Switch DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Number of Positions Available 10
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole, Right Angle
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6S-8102 - 859055-A6S-8102 - Win Source Electronics
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6K-164RF - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 39-A6E-6101-N-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers
A6HF Slide DIP Switch - A6HF-4102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 6.21 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers