Aratas America LLC A6HF Slide DIP Switch A6HF-4102

Description
Slide DIP Switches with a height of 2.3mm and Half-pitch. Gold-plated twin contacts ensures high reliability. Washable, with seal tape available. Embossed taping available for small reel 100 pcs/500 pcs.
Request a Quote Datasheet
Description
Slide DIP Switches with a height of 2.3mm and Half-pitch. Gold-plated twin contacts ensures high reliability. Washable, with seal tape available. Embossed taping available for small reel 100 pcs/500 pcs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6HF Slide DIP Switch - A6HF-4102 - Aratas America LLC
Hoffman Estates, IL, United States
A6HF Slide DIP Switch
A6HF-4102
A6HF Slide DIP Switch A6HF-4102
Slide DIP Switches with a height of 2.3mm and Half-pitch. Gold-plated twin contacts ensures high reliability. Washable, with seal tape available. Embossed taping available for small reel 100 pcs/500 pcs.

Slide DIP Switches with a height of 2.3mm
and Half-pitch.

  • Gold-plated twin contacts ensures high reliability.
  • Washable, with seal tape available.
  • Embossed taping available for small reel 100 pcs/500 pcs.
Supplier's Site Datasheet
DIP Switches - SW1180-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW1180-ND
DIP Switches SW1180-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6HF-4102
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6HF-4102
DIP Switches / SIP Switches A6HF-4102
DIP Switches / SIP Switches 4P Half-Pitch, 2.3mm Slide-Type White Act

DIP Switches / SIP Switches 4P Half-Pitch, 2.3mm Slide-Type White Act

Buy Now Datasheet
Dip Switch, Spst, 0.025A, 24Vdc, Smd Rohs Compliant Omron - 74AH4074 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 24Vdc, Smd Rohs Compliant Omron
74AH4074
Dip Switch, Spst, 0.025A, 24Vdc, Smd Rohs Compliant Omron 74AH4074
DIP SWITCH, SPST, 0.025A, 24VDC, SMD ROHS COMPLIANT: YES

DIP SWITCH, SPST, 0.025A, 24VDC, SMD ROHS COMPLIANT: YES

Supplier's Site
Dip Switch Rohs Compliant Omron - 78AH9418 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch Rohs Compliant Omron
78AH9418
Dip Switch Rohs Compliant Omron 78AH9418
DIP SWITCH ROHS COMPLIANT: YES

DIP SWITCH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6HF-4102 SW1180-ND A6HF-4102 A6HF-4102 74AH4074
Product Name A6HF Slide DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, Spst, 0.025A, 24Vdc, Smd Rohs Compliant Omron
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 2.2 x 6.21 x 6.2 mm
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type SMD
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6R/A6RV Rotay DIP Switch - A6RV-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6KV-102RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6H Slide DIP Switch - A6H-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - A6S-4102-P-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers