Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Manufacturer: Omron
Win Source Part Number: 845715-A6ER-4104
Series: A6ER
Features: Dip Switch 4 Position Actuator
Package: Tube
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 39
MSL Level: Not Applicable
HTSUS: 8536.50.9065
Other Part Number: A6ER-4104-ND, A6ER4104, SW914
DIP Switches/SIP Switches 4 Poles 11.72" Side Actuation
SWITCH PIANO DIP SPST 25MA 24V
DIP SWITCH; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6ER Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | SW914-ND | 845715-A6ER-4104 | A6ER-4104 | A6ER-4104 | 91F1873 |
| Product Name | DIP Switches | DIP Switches - A6ER-4104 | DIP Switches/SIP Switches | Switches - DIP Switches | Dip Switch; No. Of Circuits Omron Industrial Automation |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |