Box type Through-hole Mounting Piano
DIP Switches
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
DIP Switches / SIP Switches 8 Pole Short Actuator (white)
DIP SWITCH, 8POS, SPST, PIANO KEY, TH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N
DIP SWITCH, 8POS, SPST-NO, PIANO KEY, TH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6FR-8101 | Z8819-ND | A6FR-8101 | A6FR-8101 | 56AC5149 |
| Product Name | A6FR Piano DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 8Pos, Spst, Piano Key, Th; No. Of Circuits Omron |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Switch Dimensions | 10.2 x 21.88 x 9.9 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole, Right Angle | Through Hole | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |