Aratas America LLC DIP Switches - A6S2104PH A6S2104PH

Description
Manufacturer: Omron Win Source Part Number: 909067-A6S2104PH Series: A6S-H Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Family Name: A6S Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.50.9050 Other Part Number: Z12777CT, Z12777TR, Z12777DKR, A6S2104PH-ND, A6S-2104-PH
Request a Quote Datasheet
Description
Manufacturer: Omron Win Source Part Number: 909067-A6S2104PH Series: A6S-H Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Family Name: A6S Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.50.9050 Other Part Number: Z12777CT, Z12777TR, Z12777DKR, A6S2104PH-ND, A6S-2104-PH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - A6S2104PH - 909067-A6S2104PH - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - A6S2104PH
909067-A6S2104PH
DIP Switches - A6S2104PH 909067-A6S2104PH
Manufacturer: Omron Win Source Part Number: 909067-A6S2104PH Series: A6S-H Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Family Name: A6S Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.50.9050 Other Part Number: Z12777CT, Z12777TR, Z12777DKR, A6S2104PH-ND, A6S-2104-PH

Manufacturer: Omron
Win Source Part Number: 909067-A6S2104PH
Series: A6S-H
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: A6S
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.50.9050
Other Part Number: Z12777CT, Z12777TR, Z12777DKR, A6S2104PH-ND, A6S-2104-PH

Buy Now Datasheet
DIP & SIP Switches - 2543080 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2543080
DIP & SIP Switches 2543080
Omron A6S-2104-PH DIP Switch

Omron A6S-2104-PH DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 2543079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2543079
Rotary Encoded DIP Switches 2543079
Omron A6S-2104-PH

Omron A6S-2104-PH

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category DIP Switches DIP Switches
Product Number 909067-A6S2104PH 2543080
Product Name DIP Switches - A6S2104PH DIP & SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-0100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 27.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details