Aratas America LLC A6TR Piano DIP Switch A6TR-4104

Description
Standard Through-hole Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet
Description
Standard Through-hole Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6TR Piano DIP Switch - A6TR-4104 - Aratas America LLC
Hoffman Estates, IL, United States
A6TR Piano DIP Switch
A6TR-4104
A6TR Piano DIP Switch A6TR-4104
Standard Through-hole Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability.

Standard Through-hole Mounting Piano
DIP Switches

  • Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting.
  • Gold-plated twin contacts ensure high reliability.
Supplier's Site Datasheet
DIP Switches - SW1134-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW1134-ND
DIP Switches SW1134-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6TR-4104
DIP Switches / SIP Switches A6TR-4104
DIP Switches / SIP Switches TH Low Profile DIP Switch

DIP Switches / SIP Switches TH Low Profile DIP Switch

Buy Now Datasheet
Switches - DIP Switches A6TR-4104
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6TR-4104 SW1134-ND A6TR-4104 A6TR-4104
Product Name A6TR Piano DIP Switch DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 10.06 x 6 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole, Right Angle
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6K-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 2051852 - RS Components, Ltd.
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
6 suppliers
A6T Slide DIP Switch - A6T-7104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - SW932-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers