Sichuan Odot Automation System Co., Ltd. EtherCAT Network Adapter DN-8033

Description
· The DN8033 network adapter support standard EtherCAT protocol, ethernet supports 100Mbit/s communication speed; · The module supports up to 32 IO modules extension, the maximum input of process data is 1024 bytes, and the maximum output is 1024 bytes, flexible selection of IO modules to be paired with adapter; · The module supports SDO master configuration function, it can be configured by the EtherCAT master software; · Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; · Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16); · The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; · The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; · The OLED screen can view the module related parameters, it can acquire some important information without the software;
Request a Quote Datasheet
Description
· The DN8033 network adapter support standard EtherCAT protocol, ethernet supports 100Mbit/s communication speed; · The module supports up to 32 IO modules extension, the maximum input of process data is 1024 bytes, and the maximum output is 1024 bytes, flexible selection of IO modules to be paired with adapter; · The module supports SDO master configuration function, it can be configured by the EtherCAT master software; · Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; · Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16); · The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; · The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; · The OLED screen can view the module related parameters, it can acquire some important information without the software;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherCAT Network Adapter - DN-8033 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
EtherCAT Network Adapter
DN-8033
EtherCAT Network Adapter DN-8033
· The DN8033 network adapter support standard EtherCAT protocol, ethernet supports 100Mbit/s communication speed; · The module supports up to 32 IO modules extension, the maximum input of process data is 1024 bytes, and the maximum output is 1024 bytes, flexible selection of IO modules to be paired with adapter; · The module supports SDO master configuration function, it can be configured by the EtherCAT master software; · Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; · Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16); · The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; · The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; · The OLED screen can view the module related parameters, it can acquire some important information without the software;

· The DN8033 network adapter support standard EtherCAT protocol, ethernet supports 100Mbit/s communication speed;
· The module supports up to 32 IO modules extension, the maximum input of process data is 1024 bytes, and the maximum output is 1024 bytes, flexible selection of IO modules to be paired with adapter;
· The module supports SDO master configuration function, it can be configured by the EtherCAT master software;
· Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms;
· Module two-stage installation is more convenient, staggered layout spring
light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16);
· The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal
communications;
· The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication
status;
· The OLED screen can view the module related parameters, it can acquire some important information without the software;

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Network Cards and Network Controllers
Product Number DN-8033
Product Name EtherCAT Network Adapter
Protocol / Network EtherCAT
Unlock Full Specs
to access all available technical data

Similar Products

Profibus-DP IO Module Bus Adapter - CN-8012 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
View Details
PROFINET Network Adapter - DN-8032-L - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network PROFINET
Operating Temperature -35 to 60 C (-31 to 140 F)
Operating Humidity 5 to 95 %
View Details
Communication Board - BOXIO - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network CC-Link Ver.2
Data Rate 156 to 10000 kbps
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Intergrated Control Modbus-RTU COMM Board IO Card - BN-8011 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network Modbus-RTU/ASCII
Data Rate 2.4 to 115 kbps
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details