Sichuan Odot Automation System Co., Ltd. CC-Link IE Field Basic Network Adapter DN-8037

Description
· The DN-8037 Module supports standard CC-Link IE Field Basic protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules extension, the RX/RY capacity supports up to 1024 (each station 64 bits), the RWr/RWw capacity supports up to 512 words (each station 32 words), flexible selection of IO modules to be paired with adapter; ·The module supports remote equipment station, it is up to 16 stations, transmission distance up to 100m; ·Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; ·Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm2(AWG 24) ~ 1.5mm2(AWG 16); ·The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; ·The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; ·The OLED screen can view the module related parameters, it can acquire some important information without the software;
Request a Quote Datasheet
Description
· The DN-8037 Module supports standard CC-Link IE Field Basic protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules extension, the RX/RY capacity supports up to 1024 (each station 64 bits), the RWr/RWw capacity supports up to 512 words (each station 32 words), flexible selection of IO modules to be paired with adapter; ·The module supports remote equipment station, it is up to 16 stations, transmission distance up to 100m; ·Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; ·Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm2(AWG 24) ~ 1.5mm2(AWG 16); ·The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; ·The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; ·The OLED screen can view the module related parameters, it can acquire some important information without the software;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC-Link IE Field Basic Network Adapter - DN-8037 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
CC-Link IE Field Basic Network Adapter
DN-8037
CC-Link IE Field Basic Network Adapter DN-8037
· The DN-8037 Module supports standard CC-Link IE Field Basic protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules extension, the RX/RY capacity supports up to 1024 (each station 64 bits), the RWr/RWw capacity supports up to 512 words (each station 32 words), flexible selection of IO modules to be paired with adapter; ·The module supports remote equipment station, it is up to 16 stations, transmission distance up to 100m; ·Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; ·Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm2(AWG 24) ~ 1.5mm2(AWG 16); ·The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; ·The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; ·The OLED screen can view the module related parameters, it can acquire some important information without the software;

· The DN-8037 Module supports standard CC-Link IE Field Basic protocol, and it supports dual network port switch cascade function;
· The module supports up to 32 IO modules extension, the RX/RY capacity supports up to 1024 (each station 64 bits), the RWr/RWw capacity supports up to 512 words (each station 32 words), flexible selection of IO modules to be paired with adapter;
·The module supports remote equipment station, it is up to 16 stations, transmission distance up to 100m;
·Module high speed redundant backplane bus, and the refresh cycle of full load is
0.6ms;
·Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and
replacement, the wiring diameter is 0.2mm2(AWG 24) ~ 1.5mm2(AWG 16);
·The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications;
·The module supports communication diagnostics, extended module diagnostic
function, with indicator lights such as operating status and communication status;
·The OLED screen can view the module related parameters, it can acquire some important information without the software;

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Network Cards and Network Controllers
Product Number DN-8037
Product Name CC-Link IE Field Basic Network Adapter
Protocol / Network CC-Link IE FIELD BASIC
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link IO Module Bus Coupler IO Network Adapter - CN-8013 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network CC-Link Ver.2
Data Rate 156 to 10000 kbps
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Profinet IO Module Network Adapter - CN-8032-L - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network Profinet IO Device
Port Type RJ-45
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Profinet IO Card COMM Board supports MRP, IRT - BN-8032 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Port Type RJ-45
Operating Temperature -30 to 75 C (-22 to 167 F)
Operating Humidity 5 to 95 %
View Details
Communication Board - BOXIO - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network CC-Link Ver.2
Data Rate 156 to 10000 kbps
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details