Sichuan Odot Automation System Co., Ltd.
Terminal Module
CT-5801
Description
Table Spec [Power]: Max.20mA@5.0Vdc
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
-
Sichuan Odot Automation System Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Table Spec [Power]: Max.20mA@5.0Vdc
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Request a Quote
Email Supplier
Datasheet
Suppliers
Table Spec [Power]: Max.20mA@5.0Vdc
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
- Table Spec [Power]: Max.20mA@5.0Vdc
- Table Spec [Mounting Type]: 35mmDIN-Rail
- Table Spec [Size]: 115*14*75mm
- Table Spec [Weight]: 65g
- Table Spec [Operational Temperature]: -35~70℃
- Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
- Table Spec [Protection Class]: IP20
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
CT-5801 |
|
Product Name
|
Terminal Module |
|
Form Factor
|
DIN Rail
|
Unlock Full Specs
to access all available technical data
Similar Products
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Output Module
Outputs
Relay Output
Analog Channels
4 #
View Details
Sichuan Odot Automation System Co., Ltd.
Form Factor
DIN Rail
Isolation
System Power to Field Power Isolation
Operating Temperature
-31 to 158 F (-35 to 70 C)
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
Form Factor
DIN Rail
Analog Channels
2 #
View Details
Sichuan Odot Automation System Co., Ltd.
Isolation
System Power to Field Power Isolation
Operating Temperature
-31 to 158 F (-35 to 70 C)
View Details