Sichuan Odot Automation System Co., Ltd.
Bus Extended Slave Module
CT-5721
Description
Table Spec [Power]: Max.20mA@5.0Vdc
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [System Power]: Nominal: 24Vdc, Range: 19.2-28.8Vdc Protection: Overcurrent Protection, Reverse Protection: YES
Table Spec [Internal BUS Supply Current]: Max. 2.5A@5VDC
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power Supply]: Power Supply:19.2~28.8V( Nominal 24VDC) Protection: Reverse Protection: YES
Table Spec [Field Power Supply Current]: Max. DC 8A
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
-
Sichuan Odot Automation System Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Table Spec [Power]: Max.20mA@5.0Vdc
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [System Power]: Nominal: 24Vdc, Range: 19.2-28.8Vdc Protection: Overcurrent Protection, Reverse Protection: YES
Table Spec [Internal BUS Supply Current]: Max. 2.5A@5VDC
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power Supply]: Power Supply:19.2~28.8V( Nominal 24VDC) Protection: Reverse Protection: YES
Table Spec [Field Power Supply Current]: Max. DC 8A
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Request a Quote
Email Supplier
Datasheet
Suppliers
Table Spec [Power]: Max.20mA@5.0Vdc
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [System Power]: Nominal: 24Vdc, Range: 19.2-28.8Vdc Protection: Overcurrent Protection, Reverse Protection: YES
Table Spec [Internal BUS Supply Current]: Max. 2.5A@5VDC
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power Supply]: Power Supply:19.2~28.8V( Nominal 24VDC) Protection: Reverse Protection: YES
Table Spec [Field Power Supply Current]: Max. DC 8A
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
- Table Spec [Power]: Max.20mA@5.0Vdc
- Table Spec [Mounting Type]: 35mmDIN-Rail
- Table Spec [Size]: 115*14*75mm
- Table Spec [Weight]: 65g
- Table Spec [System Power]: Nominal: 24Vdc, Range: 19.2-28.8Vdc Protection: Overcurrent Protection, Reverse Protection: YES
- Table Spec [Internal BUS Supply Current]: Max. 2.5A@5VDC
- Table Spec [Isolation]: System Power to Field Power Isolation
- Table Spec [Field Power Supply]: Power Supply:19.2~28.8V( Nominal 24VDC) Protection: Reverse Protection: YES
- Table Spec [Field Power Supply Current]: Max. DC 8A
- Table Spec [Operational Temperature]: -35~70℃
- Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
- Table Spec [Protection Class]: IP20
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
CT-5721 |
|
Product Name
|
Bus Extended Slave Module |
|
Form Factor
|
DIN Rail
|
Unlock Full Specs
to access all available technical data
Similar Products
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Output Module
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
User Interface
Front Panel
Inputs
Thermocouple Input
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
Form Factor
DIN Rail
Analog Channels
32 #
View Details