Sichuan Odot Automation System Co., Ltd. Digital Input 24VDC Sink or Source type 32DI CT-124H

Description
Table Spec [Power]: Max.60mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms) Table Spec [Field Power]: Nominal:24Vdc, Range: 19.2-28.8Vdc Table Spec [Wiring]: 34P male connector 2.54mm Pin header Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [Operational Temperature]: -35~70℃ Table Spec [Operational Humidity]: 5%~95% RH(No Condensation) Table Spec [Protection Class]: IP20 Table Spec [Channel Number]: 32 channels input Table Spec [LED Indicator]: 32 channels input LED indicator Table Spec [Turn-on voltage]: High input: Min.10Vdc to Max.28Vdc (Common Terminal:0Vdc) Low input: Min.0Vdc to Max.14Vdc (Common Terminal:24Vdc) Table Spec [Turn-off voltage]: High input:Max.5Vdc (Common Terminal:0Vdc) Low input: Min.19Vdc (Common Terminal:24Vdc) Table Spec [Turn-on current]: Max.5mA/channel@28V Table Spec [Input impedance]: >7.5kΩ Table Spec [Input delay]: OFF to ON: Max.3ms ON to OFF: Max.2ms Table Spec [Filter time]: Default 10ms Table Spec [Sample frequency]: 500Hz Table Spec [Counter frequency]: <200Hz
Request a Quote Datasheet
Description
Table Spec [Power]: Max.60mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms) Table Spec [Field Power]: Nominal:24Vdc, Range: 19.2-28.8Vdc Table Spec [Wiring]: 34P male connector 2.54mm Pin header Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [Operational Temperature]: -35~70℃ Table Spec [Operational Humidity]: 5%~95% RH(No Condensation) Table Spec [Protection Class]: IP20 Table Spec [Channel Number]: 32 channels input Table Spec [LED Indicator]: 32 channels input LED indicator Table Spec [Turn-on voltage]: High input: Min.10Vdc to Max.28Vdc (Common Terminal:0Vdc) Low input: Min.0Vdc to Max.14Vdc (Common Terminal:24Vdc) Table Spec [Turn-off voltage]: High input:Max.5Vdc (Common Terminal:0Vdc) Low input: Min.19Vdc (Common Terminal:24Vdc) Table Spec [Turn-on current]: Max.5mA/channel@28V Table Spec [Input impedance]: >7.5kΩ Table Spec [Input delay]: OFF to ON: Max.3ms ON to OFF: Max.2ms Table Spec [Filter time]: Default 10ms Table Spec [Sample frequency]: 500Hz Table Spec [Counter frequency]: <200Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input 24VDC Sink or Source type 32DI - CT-124H - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Digital Input 24VDC Sink or Source type 32DI
CT-124H
Digital Input 24VDC Sink or Source type 32DI CT-124H
Table Spec [Power]: Max.60mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms) Table Spec [Field Power]: Nominal:24Vdc, Range: 19.2-28.8Vdc Table Spec [Wiring]: 34P male connector 2.54mm Pin header Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [Operational Temperature]: -35~70℃ Table Spec [Operational Humidity]: 5%~95% RH(No Condensation) Table Spec [Protection Class]: IP20 Table Spec [Channel Number]: 32 channels input Table Spec [LED Indicator]: 32 channels input LED indicator Table Spec [Turn-on voltage]: High input: Min.10Vdc to Max.28Vdc (Common Terminal:0Vdc) Low input: Min.0Vdc to Max.14Vdc (Common Terminal:24Vdc) Table Spec [Turn-off voltage]: High input:Max.5Vdc (Common Terminal:0Vdc) Low input: Min.19Vdc (Common Terminal:24Vdc) Table Spec [Turn-on current]: Max.5mA/channel@28V Table Spec [Input impedance]: >7.5kΩ Table Spec [Input delay]: OFF to ON: Max.3ms ON to OFF: Max.2ms Table Spec [Filter time]: Default 10ms Table Spec [Sample frequency]: 500Hz Table Spec [Counter frequency]: <200Hz

  • Table Spec [Power]: Max.60mA@5.0Vdc
  • Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms)
  • Table Spec [Field Power]: Nominal:24Vdc, Range: 19.2-28.8Vdc
  • Table Spec [Wiring]: 34P male connector 2.54mm Pin header
  • Table Spec [Mounting Type]: 35mmDIN-Rail
  • Table Spec [Size]: 115*14*75mm
  • Table Spec [Weight]: 65g
  • Table Spec [Operational Temperature]: -35~70℃
  • Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
  • Table Spec [Protection Class]: IP20
  • Table Spec [Channel Number]: 32 channels input
  • Table Spec [LED Indicator]: 32 channels input LED indicator
  • Table Spec [Turn-on voltage]: High input: Min.10Vdc to Max.28Vdc (Common Terminal:0Vdc) Low input: Min.0Vdc to Max.14Vdc (Common Terminal:24Vdc)
  • Table Spec [Turn-off voltage]: High input:Max.5Vdc (Common Terminal:0Vdc) Low input: Min.19Vdc (Common Terminal:24Vdc)
  • Table Spec [Turn-on current]: Max.5mA/channel@28V
  • Table Spec [Input impedance]: >7.5kΩ
  • Table Spec [Input delay]: OFF to ON: Max.3ms ON to OFF: Max.2ms
  • Table Spec [Filter time]: Default 10ms
  • Table Spec [Sample frequency]: 500Hz
  • Table Spec [Counter frequency]: <200Hz
Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-124H
Product Name Digital Input 24VDC Sink or Source type 32DI
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input 24VDC Sink type 16DI - CT-121F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
View Details
Bus Extended Master Module - CT-5711 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Form Factor DIN Rail
Operating Temperature -31 to 158 F (-35 to 70 C)
View Details
Bus Extended Slave Module - CT-5721 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Form Factor DIN Rail
Isolation System Power to Field Power Isolation
Operating Temperature -31 to 158 F (-35 to 70 C)
View Details
Digital Output 24VDC source type 16DO - CT-222F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Analog Channels 16 #
View Details