Sichuan Odot Automation System Co., Ltd. Temperature Acquisition Module 4AI RTD PT100 CT-3734

Description
Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor ◆ The internal bus of the module and field input adopts magnetic isolation ◆ The module carries with 4 analog input channel LED indicator ◆ 15-bits ADC resolution
Request a Quote Datasheet
Description
Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor ◆ The internal bus of the module and field input adopts magnetic isolation ◆ The module carries with 4 analog input channel LED indicator ◆ 15-bits ADC resolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Acquisition Module 4AI RTD PT100 - CT-3734 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Temperature Acquisition Module 4AI RTD PT100
CT-3734
Temperature Acquisition Module 4AI RTD PT100 CT-3734
Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor ◆ The internal bus of the module and field input adopts magnetic isolation ◆ The module carries with 4 analog input channel LED indicator ◆ 15-bits ADC resolution

Module features

◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition

◆ The channels are isolated, and the isolation voltage is 1500V

◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor

◆ The internal bus of the module and field input adopts magnetic isolation

◆ The module carries with 4 analog input channel LED indicator

◆ 15-bits ADC resolution

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-3734
Product Name Temperature Acquisition Module 4AI RTD PT100
Form Factor DIN Rail
Analog Channels 4 #
Resolution 15 bits
Accuracy 0.5000 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input Output Module 8DI 24VDC Source or Sink - CT-623F - Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module; Output Module
View Details
Voltage Output Module 8AO - CT-4158 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Analog Channels 8 #
View Details
Encoder Input Module 2ch SSI - CT-5122 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
View Details
Digital Input 24VDC Sink or Source type 32DI - CT-124H - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 32 #
View Details