CT-3134 4 channels Voltage Input 0~5/0~10/±5/±10VDC,1
Module features
◆ The module supports 4 channels of voltage signal input
◆ The module can capture 0~5VDC, 0~10VDC, ±5VDC, ±10VDC,with 15 bits, 16 bits resolution
◆ The module carries with 4 analog input channel LED indicator
◆ The module input signal is a single ended common grounding input
◆ Filtering time can be set
◆ Channels can be disabled independently
◆ With isolation between channels
| Sichuan Odot Automation System Co., Ltd. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CT-3134 |
| Product Name | Voltage Analog Input Module 4AI |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Analog Channels | 4 # |
| Sampling Frequency | 0.0833 kHz |
| Resolution | 16 bits |