CT-2738 8 channels relay output 1A/30VDC/30W
Module features
◆ 8-channel relay normally on output
◆ 8 LED channel indicators
◆ Low on resistance (≤100mΩ)
◆ With isolation between channels
◆ Built-in TVS bidirectional diode, built-in RC circuit
◆ Resistive and inductive loads can be connected
| Sichuan Odot Automation System Co., Ltd. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CT-2738 |
| Product Name | Relay Output Module 1A 30VDC 30W 8CH |
| Data Acquisition | Output Module |
| Form Factor | DIN Rail |
| Outputs | Relay Output |