Sichuan Odot Automation System Co., Ltd.
Profinet IO Module Network Adapter
CN-8032-L
Description
Table Spec [System Power]: Nominal: 24Vdc
Table Spec [System Power]: Range: 19.2-28.8Vdc
Table Spec [System Power]: Reverse Protection:YES
Table Spec [Power Consumption]: 110mA@24Vdc
Table Spec [Current Output]: Max:2A@5Vdc
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power]: Nominal-24Vdc Range-19.2-28.8Vdc
Table Spec [Reverse Protection]: YES
Table Spec [Field Power Contact]: Max:8A
Table Spec [Expansion Module]: 32 Slots
Table Spec [Wiring]: Max.1.5mm² (AWG 16)
Table Spec [Mounting Type]: 35mm DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%-95% (No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Protocol]: Profinet IO Device
Table Spec [I/O Data Size]: Input Max.1440 Bytes, Output Max.1440 Bytes
Table Spec [RT]: YES,Min.1ms
Table Spec [IRT]: YES,Min.250us
Table Spec [MRP]: YES
Table Spec [MRPD]: NO
Table Spec [Network Interface]: RJ45x2
Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
Table Spec [Distance]: 100m
Table Spec [Profinet Device Name]: DIP switch setting or Profinet monitor modifying
-
Sichuan Odot Automation System Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Table Spec [System Power]: Nominal: 24Vdc
Table Spec [System Power]: Range: 19.2-28.8Vdc
Table Spec [System Power]: Reverse Protection:YES
Table Spec [Power Consumption]: 110mA@24Vdc
Table Spec [Current Output]: Max:2A@5Vdc
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power]: Nominal-24Vdc Range-19.2-28.8Vdc
Table Spec [Reverse Protection]: YES
Table Spec [Field Power Contact]: Max:8A
Table Spec [Expansion Module]: 32 Slots
Table Spec [Wiring]: Max.1.5mm² (AWG 16)
Table Spec [Mounting Type]: 35mm DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%-95% (No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Protocol]: Profinet IO Device
Table Spec [I/O Data Size]: Input Max.1440 Bytes, Output Max.1440 Bytes
Table Spec [RT]: YES,Min.1ms
Table Spec [IRT]: YES,Min.250us
Table Spec [MRP]: YES
Table Spec [MRPD]: NO
Table Spec [Network Interface]: RJ45x2
Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
Table Spec [Distance]: 100m
Table Spec [Profinet Device Name]: DIP switch setting or Profinet monitor modifying
Request a Quote
Email Supplier
Datasheet
Suppliers
Table Spec [System Power]: Nominal: 24Vdc
Table Spec [System Power]: Range: 19.2-28.8Vdc
Table Spec [System Power]: Reverse Protection:YES
Table Spec [Power Consumption]: 110mA@24Vdc
Table Spec [Current Output]: Max:2A@5Vdc
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power]: Nominal-24Vdc Range-19.2-28.8Vdc
Table Spec [Reverse Protection]: YES
Table Spec [Field Power Contact]: Max:8A
Table Spec [Expansion Module]: 32 Slots
Table Spec [Wiring]: Max.1.5mm² (AWG 16)
Table Spec [Mounting Type]: 35mm DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%-95% (No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Protocol]: Profinet IO Device
Table Spec [I/O Data Size]: Input Max.1440 Bytes, Output Max.1440 Bytes
Table Spec [RT]: YES,Min.1ms
Table Spec [IRT]: YES,Min.250us
Table Spec [MRP]: YES
Table Spec [MRPD]: NO
Table Spec [Network Interface]: RJ45x2
Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
Table Spec [Distance]: 100m
Table Spec [Profinet Device Name]: DIP switch setting or Profinet monitor modifying
- Table Spec [System Power]: Nominal: 24Vdc
- Table Spec [System Power]: Range: 19.2-28.8Vdc
- Table Spec [System Power]: Reverse Protection:YES
- Table Spec [Power Consumption]: 110mA@24Vdc
- Table Spec [Current Output]: Max:2A@5Vdc
- Table Spec [Isolation]: System Power to Field Power Isolation
- Table Spec [Field Power]: Nominal-24Vdc Range-19.2-28.8Vdc
- Table Spec [Reverse Protection]: YES
- Table Spec [Field Power Contact]: Max:8A
- Table Spec [Expansion Module]: 32 Slots
- Table Spec [Wiring]: Max.1.5mm² (AWG 16)
- Table Spec [Mounting Type]: 35mm DIN-Rail
- Table Spec [Size]: 115*51.5*75mm
- Table Spec [Weight]: 130g
- Table Spec [Operational Temperature]: -35~70℃
- Table Spec [Operational Humidity]: 5%-95% (No Condensation)
- Table Spec [Protection Class]: IP20
- Table Spec [Protocol]: Profinet IO Device
- Table Spec [I/O Data Size]: Input Max.1440 Bytes, Output Max.1440 Bytes
- Table Spec [RT]: YES,Min.1ms
- Table Spec [IRT]: YES,Min.250us
- Table Spec [MRP]: YES
- Table Spec [MRPD]: NO
- Table Spec [Network Interface]: RJ45x2
- Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
- Table Spec [Distance]: 100m
- Table Spec [Profinet Device Name]: DIP switch setting or Profinet monitor modifying
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cards and Network Controllers |
|
Product Number
|
CN-8032-L |
|
Product Name
|
Profinet IO Module Network Adapter |
|
Protocol / Network
|
Profinet IO Device
|
Unlock Full Specs
to access all available technical data
Similar Products
Sichuan Odot Automation System Co., Ltd.
Protocol / Network
EtherCAT
Operating Temperature
-35 to 60 C (-31 to 140 F)
Operating Humidity
5 to 95 %
View Details
Sichuan Odot Automation System Co., Ltd.
Protocol / Network
Modbus-RTU/ASCII
Data Rate
2.4 to 115 kbps
Operating Temperature
-30 to 75 C (-22 to 167 F)
View Details
Sichuan Odot Automation System Co., Ltd.
Protocol / Network
CC-Link IE FIELD BASIC
Data Rate
100000 kbps
Operating Temperature
-35 to 60 C (-31 to 140 F)
View Details