Sichuan Odot Automation System Co., Ltd. Codesys PLC Controller EtherCAT and CANOpen Protocol RTC C4374

Description
The C4374 follows the IEC61131-3 international standard programmable logic controller, supports ladder diagram (LD), instruction list (IL), structured text (ST), function block diagram (CFC/FBD), sequential function chart (SFC) five programming languages, user program storage supports 4 Mbytes, data memory supports 4 Mbytes, and supports up to 5 task states. The module supports the mounting of 32 IO modules, and the CPU and IO modules are designed separately, which can be freely combined according to the needs of the site, and can achieve lower cost requirements in the case of a large number of points. The module has 3*RJ45/1*RS485/1*CAN interfaces, supports Modbus RTU, Modbus TCP, EtherCAT, CANOpen protocol access, easy configuration, fast debugging. -30°C~70°C wide temperature of the whole machine, it can cope with various industrial sites, EMC performance to meet IEC61131-2, IEC61000-4 standards. The expansion module is mainly divided into 6 categories, digital input module, digital output module, analog input module, analog output module, special module and hybrid IO module. Recommended CODESYS version: V3.5.19.70.
Request a Quote Datasheet
Description
The C4374 follows the IEC61131-3 international standard programmable logic controller, supports ladder diagram (LD), instruction list (IL), structured text (ST), function block diagram (CFC/FBD), sequential function chart (SFC) five programming languages, user program storage supports 4 Mbytes, data memory supports 4 Mbytes, and supports up to 5 task states. The module supports the mounting of 32 IO modules, and the CPU and IO modules are designed separately, which can be freely combined according to the needs of the site, and can achieve lower cost requirements in the case of a large number of points. The module has 3*RJ45/1*RS485/1*CAN interfaces, supports Modbus RTU, Modbus TCP, EtherCAT, CANOpen protocol access, easy configuration, fast debugging. -30°C~70°C wide temperature of the whole machine, it can cope with various industrial sites, EMC performance to meet IEC61131-2, IEC61000-4 standards. The expansion module is mainly divided into 6 categories, digital input module, digital output module, analog input module, analog output module, special module and hybrid IO module. Recommended CODESYS version: V3.5.19.70.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Codesys PLC Controller EtherCAT and CANOpen Protocol RTC - C4374 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Codesys PLC Controller EtherCAT and CANOpen Protocol RTC
C4374
Codesys PLC Controller EtherCAT and CANOpen Protocol RTC C4374
The C4374 follows the IEC61131-3 international standard programmable logic controller, supports ladder diagram (LD), instruction list (IL), structured text (ST), function block diagram (CFC/FBD), sequential function chart (SFC) five programming languages, user program storage supports 4 Mbytes, data memory supports 4 Mbytes, and supports up to 5 task states. The module supports the mounting of 32 IO modules, and the CPU and IO modules are designed separately, which can be freely combined according to the needs of the site, and can achieve lower cost requirements in the case of a large number of points. The module has 3*RJ45/1*RS485/1*CAN interfaces, supports Modbus RTU, Modbus TCP, EtherCAT, CANOpen protocol access, easy configuration, fast debugging. -30°C~70°C wide temperature of the whole machine, it can cope with various industrial sites, EMC performance to meet IEC61131-2, IEC61000-4 standards. The expansion module is mainly divided into 6 categories, digital input module, digital output module, analog input module, analog output module, special module and hybrid IO module. Recommended CODESYS version: V3.5.19.70.

The C4374 follows the IEC61131-3 international standard programmable logic controller, supports ladder diagram (LD), instruction list (IL), structured text (ST), function block diagram (CFC/FBD), sequential function chart (SFC) five programming languages, user program storage supports 4 Mbytes, data memory supports 4 Mbytes, and supports up to 5 task states.

The module supports the mounting of 32 IO modules, and the CPU and IO modules are designed separately, which can be freely combined according to the needs of the site, and can achieve lower cost requirements in the case of a large number of points. The module has 3*RJ45/1*RS485/1*CAN interfaces, supports Modbus RTU, Modbus TCP, EtherCAT, CANOpen protocol access, easy configuration, fast debugging.

-30°C~70°C wide temperature of the whole machine, it can cope with various industrial sites, EMC performance to meet IEC61131-2, IEC61000-4 standards. The expansion module is mainly divided into 6 categories, digital input module, digital output module, analog input module, analog output module, special module and hybrid IO module.

Recommended CODESYS version: V3.5.19.70.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number C4374
Product Name Codesys PLC Controller EtherCAT and CANOpen Protocol RTC
Computer Interface Options Single Serial Interface; 3*RJ45,1*RS485,1*CAN
Unlock Full Specs
to access all available technical data

Similar Products

Codesys PLC Modbus TCP Controller - B2341 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Computer Interface Options 2*RJ45
Program Languages IEC61131-3; IEC61131-3(LD, IL, ST, CFC, SFC)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
ODOT DU03L Web-Server Open PLC Profinet Master EtherCAT Master CANopen Master Controller - DU03L - Sichuan Odot Automation System Co., Ltd.
Specs
Network Options Ethernet
Program Languages IEC61131-3; IEC61499
Mounting Options DIN Rail
View Details
PLC Controller Modbus-TCP Modbus-RTU Codesysv3.5 - C3351 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Computer Interface Options 2 * RJ45 & 1 * RS485
Program Languages IEC61131-3; IEC 61131-3 (LD, IL, ST, CFC/FBD, SFC)
Maximum Channels 10
View Details