Nutfield Technology Scan Controller SurfBoard-2

Description
The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option. Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files. Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.
Description
The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option. Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files. Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.

Suppliers

Company
Product
Description
Supplier Links
Scan Controller - SurfBoard-2 - Nutfield Technology
Hudson, NH, USA
Scan Controller
SurfBoard-2
Scan Controller SurfBoard-2
The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option. Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files. Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.

The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232.

Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option.

Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files.

Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.

Supplier's Site

Technical Specifications

  Nutfield Technology
Product Category Machine Controllers and Monitors
Product Number SurfBoard-2
Product Name Scan Controller
Form Factor DIN Rail
Resolution 10 bits
Axes 2 to 3
Features Encoder Feedback; Optically isolated
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

Machine Controller - iC9226M-FSoE - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor DIN Rail
Axes 64
Setup Computer
View Details
SNAP Controller - SNAP-LCSX-PLUS - Opto 22
Specs
Form Factor Desktop, Stand Alone or Tower
Features Integral Software
Communication RS232; RS485; Remote I/O
View Details
CoreTek® Machine Controllers - ECU-2415 - HydraForce, Inc.
Specs
Form Factor Desktop, Stand Alone or Tower
Features Anti-Vibration; Other; Rugged IP67K
Setup Computer
View Details
Specs
Form Factor Panel Mount
Resolution 16 bits
Features Encoder Feedback; Multi-Speed; Data Logger / Recorder
View Details