NuAire, Inc. General Purpose Bench Top 3 Liter Ventilated Centrifuge NuWind NU-C300V

Description
Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list. NuWind model NU-C300V is a 3-liter capacity ventilated bench top general purpose centrifuge designed to provide a safe and reliable solution to separate liquids based on density in a small footprint. Technology Insight Electronic Control System (ECS) A color touchscreen uses easily identifiable icons to control system parameters. Store up to 100 programs with title description (QWERTY Keyboard) Service and Maintenance Reminders Set Timer Set speed in RPM or RCF Set and chose from 9 Acceleration Slopes, 10 Braking Slopes Timer start upon start or when setpoint speed has been reached Audile (Programmable On/Off) and visual alarm upon run completion Centrifuge usage log Power Factor Control (PFC) Get the same results time and time again. PFC provides consistent power to the centrifuge compensating for voltage spikes resulting in consistent sample separations. ClickSpin Rapid Rotor Exchange Change from one application to another within seconds and/or help create a culture defined by SOP’s to clean your centrifuge with minimal downtime. A twist of the red dial on the centrifuge rotor unlocks the rotor from the shaft with an audible “CLICK” notifying the laboratory technician the rotor is safe to remove. To install a rotor, the end user aligns the rotor with the rotor shaft and with a gentle push down a “CLICK” can be heard notifying the rotor is securely locked into position. First Air Ventilation System To cool the chamber, air is drawn into the front of the centrifuge by the vacuum created by the spinning rotor. The air inside the chamber is exhausted out the back of the centrifuge separating the ambient laboratory air temperature from the heated exhausted air. Also, the vacuum pulls air through the motor cavity cooling the motor extending product life. Safety Rotor Recognition Swing-out and angled rotors are recognized the by the centrifuge so they cannot go over their intended speed. Imbalance Detection Safety operate the centrifuge knowing any imbalance within the centrifuge will cease operation. Imbalance detection is a programmable feature providing the ability to tighten or loosen tolerance settings based on results your expect. Motorized Auto Lid Lock An automatic lid locking mechanism takes minimal force to close and creates an airtight seal. The chamber can only be accessed by pushing the lid unlock button when the rotor has ceased moving. Robust Steel Wall The exterior of the centrifuge is constructed from a thick piece of steel that is bent to create the walls of the product. The impenetrable wall allows for the chamber bowl to be placed closer to the exterior wall helping to shrink its footpring without sacrificing safety. The robust wall creates an additional line of safety in case of the worst-case scenario. Warranty 5-Year Parts and Labor (United States and Canada) 4-Year Parts (Worldwide) Standard Features InSight Electronic Control System Programmable Imbalance Detection Rotor Recognition First Air Ventilation System Power Factor Control Automatic Lid Locking/Opening Manual Lid Unlock RS232 Connection Port Power Cord
Description
Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list. NuWind model NU-C300V is a 3-liter capacity ventilated bench top general purpose centrifuge designed to provide a safe and reliable solution to separate liquids based on density in a small footprint. Technology Insight Electronic Control System (ECS) A color touchscreen uses easily identifiable icons to control system parameters. Store up to 100 programs with title description (QWERTY Keyboard) Service and Maintenance Reminders Set Timer Set speed in RPM or RCF Set and chose from 9 Acceleration Slopes, 10 Braking Slopes Timer start upon start or when setpoint speed has been reached Audile (Programmable On/Off) and visual alarm upon run completion Centrifuge usage log Power Factor Control (PFC) Get the same results time and time again. PFC provides consistent power to the centrifuge compensating for voltage spikes resulting in consistent sample separations. ClickSpin Rapid Rotor Exchange Change from one application to another within seconds and/or help create a culture defined by SOP’s to clean your centrifuge with minimal downtime. A twist of the red dial on the centrifuge rotor unlocks the rotor from the shaft with an audible “CLICK” notifying the laboratory technician the rotor is safe to remove. To install a rotor, the end user aligns the rotor with the rotor shaft and with a gentle push down a “CLICK” can be heard notifying the rotor is securely locked into position. First Air Ventilation System To cool the chamber, air is drawn into the front of the centrifuge by the vacuum created by the spinning rotor. The air inside the chamber is exhausted out the back of the centrifuge separating the ambient laboratory air temperature from the heated exhausted air. Also, the vacuum pulls air through the motor cavity cooling the motor extending product life. Safety Rotor Recognition Swing-out and angled rotors are recognized the by the centrifuge so they cannot go over their intended speed. Imbalance Detection Safety operate the centrifuge knowing any imbalance within the centrifuge will cease operation. Imbalance detection is a programmable feature providing the ability to tighten or loosen tolerance settings based on results your expect. Motorized Auto Lid Lock An automatic lid locking mechanism takes minimal force to close and creates an airtight seal. The chamber can only be accessed by pushing the lid unlock button when the rotor has ceased moving. Robust Steel Wall The exterior of the centrifuge is constructed from a thick piece of steel that is bent to create the walls of the product. The impenetrable wall allows for the chamber bowl to be placed closer to the exterior wall helping to shrink its footpring without sacrificing safety. The robust wall creates an additional line of safety in case of the worst-case scenario. Warranty 5-Year Parts and Labor (United States and Canada) 4-Year Parts (Worldwide) Standard Features InSight Electronic Control System Programmable Imbalance Detection Rotor Recognition First Air Ventilation System Power Factor Control Automatic Lid Locking/Opening Manual Lid Unlock RS232 Connection Port Power Cord

Suppliers

Company
Product
Description
Supplier Links
General Purpose Bench Top 3 Liter Ventilated Centrifuge - NuWind NU-C300V - NuAire, Inc.
Plymouth, MN, USA
General Purpose Bench Top 3 Liter Ventilated Centrifuge
NuWind NU-C300V
General Purpose Bench Top 3 Liter Ventilated Centrifuge NuWind NU-C300V
Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list. NuWind model NU-C300V is a 3-liter capacity ventilated bench top general purpose centrifuge designed to provide a safe and reliable solution to separate liquids based on density in a small footprint. Technology Insight Electronic Control System (ECS) A color touchscreen uses easily identifiable icons to control system parameters. Store up to 100 programs with title description (QWERTY Keyboard) Service and Maintenance Reminders Set Timer Set speed in RPM or RCF Set and chose from 9 Acceleration Slopes, 10 Braking Slopes Timer start upon start or when setpoint speed has been reached Audile (Programmable On/Off) and visual alarm upon run completion Centrifuge usage log Power Factor Control (PFC) Get the same results time and time again. PFC provides consistent power to the centrifuge compensating for voltage spikes resulting in consistent sample separations. ClickSpin Rapid Rotor Exchange Change from one application to another within seconds and/or help create a culture defined by SOP’s to clean your centrifuge with minimal downtime. A twist of the red dial on the centrifuge rotor unlocks the rotor from the shaft with an audible “CLICK” notifying the laboratory technician the rotor is safe to remove. To install a rotor, the end user aligns the rotor with the rotor shaft and with a gentle push down a “CLICK” can be heard notifying the rotor is securely locked into position. First Air Ventilation System To cool the chamber, air is drawn into the front of the centrifuge by the vacuum created by the spinning rotor. The air inside the chamber is exhausted out the back of the centrifuge separating the ambient laboratory air temperature from the heated exhausted air. Also, the vacuum pulls air through the motor cavity cooling the motor extending product life. Safety Rotor Recognition Swing-out and angled rotors are recognized the by the centrifuge so they cannot go over their intended speed. Imbalance Detection Safety operate the centrifuge knowing any imbalance within the centrifuge will cease operation. Imbalance detection is a programmable feature providing the ability to tighten or loosen tolerance settings based on results your expect. Motorized Auto Lid Lock An automatic lid locking mechanism takes minimal force to close and creates an airtight seal. The chamber can only be accessed by pushing the lid unlock button when the rotor has ceased moving. Robust Steel Wall The exterior of the centrifuge is constructed from a thick piece of steel that is bent to create the walls of the product. The impenetrable wall allows for the chamber bowl to be placed closer to the exterior wall helping to shrink its footpring without sacrificing safety. The robust wall creates an additional line of safety in case of the worst-case scenario. Warranty 5-Year Parts and Labor (United States and Canada) 4-Year Parts (Worldwide) Standard Features InSight Electronic Control System Programmable Imbalance Detection Rotor Recognition First Air Ventilation System Power Factor Control Automatic Lid Locking/Opening Manual Lid Unlock RS232 Connection Port Power Cord

Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list.

NuWind model NU-C300V is a 3-liter capacity ventilated bench top general purpose centrifuge designed to provide a safe and reliable solution to separate liquids based on density in a small footprint.

Technology

Insight Electronic Control System (ECS)

A color touchscreen uses easily identifiable icons to control system parameters.

  • Store up to 100 programs with title description (QWERTY Keyboard)
  • Service and Maintenance Reminders
  • Set Timer
  • Set speed in RPM or RCF
  • Set and chose from 9 Acceleration Slopes, 10 Braking Slopes
  • Timer start upon start or when setpoint speed has been reached
  • Audile (Programmable On/Off) and visual alarm upon run completion Centrifuge usage log

Power Factor Control (PFC)

Get the same results time and time again. PFC provides consistent power to the centrifuge compensating for voltage spikes resulting in consistent sample separations.

ClickSpin Rapid Rotor Exchange

Change from one application to another within seconds and/or help create a culture defined by SOP’s to clean your centrifuge with minimal downtime. A twist of the red dial on the centrifuge rotor unlocks the rotor from the shaft with an audible “CLICK” notifying the laboratory technician the rotor is safe to remove. To install a rotor, the end user aligns the rotor with the rotor shaft and with a gentle push down a “CLICK” can be heard notifying the rotor is securely locked into position.

First Air Ventilation System

To cool the chamber, air is drawn into the front of the centrifuge by the vacuum created by the spinning rotor. The air inside the chamber is exhausted out the back of the centrifuge separating the ambient laboratory air temperature from the heated exhausted air. Also, the vacuum pulls air through the motor cavity cooling the motor extending product life.

Safety

Rotor Recognition

Swing-out and angled rotors are recognized the by the centrifuge so they cannot go over their intended speed.

Imbalance Detection

Safety operate the centrifuge knowing any imbalance within the centrifuge will cease operation. Imbalance detection is a programmable feature providing the ability to tighten or loosen tolerance settings based on results your expect.

Motorized Auto Lid Lock

An automatic lid locking mechanism takes minimal force to close and creates an airtight seal. The chamber can only be accessed by pushing the lid unlock button when the rotor has ceased moving.

Robust Steel Wall

The exterior of the centrifuge is constructed from a thick piece of steel that is bent to create the walls of the product. The impenetrable wall allows for the chamber bowl to be placed closer to the exterior wall helping to shrink its footpring without sacrificing safety. The robust wall creates an additional line of safety in case of the worst-case scenario.

Warranty

5-Year Parts and Labor (United States and Canada)

4-Year Parts (Worldwide)

Standard Features

  • InSight Electronic Control System
  • Programmable Imbalance Detection
  • Rotor Recognition
  • First Air Ventilation System
  • Power Factor Control
  • Automatic Lid Locking/Opening
  • Manual Lid Unlock
  • RS232 Connection Port
  • Power Cord
Supplier's Site

Technical Specifications

  NuAire, Inc.
Product Category Laboratory Centrifuges
Product Number NuWind NU-C300V
Product Name General Purpose Bench Top 3 Liter Ventilated Centrifuge
Display Video
General Features Imbalance Detection; Data Storage Options; Programmable
Configuration Benchtop
Analysis Method Preparative
Maximum Speed 10700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Peeler Centrifuges - H 800 P - Heinkel USA
Specs
Display None
Configuration Floor Standing
Analysis Method Preparative
View Details
Q-sep™ 3000 Centrifuge -  - Restek
Specs
Rotor Configuration Swinging Bucket
Display Analog
General Features Programmable
View Details
ProcessMate™ 5000 Universal Benchtop Centrifuge -  - Nordson EFD
Specs
Rotor Configuration Fixed Angle
Display Digital
Configuration Benchtop
View Details
General-purpose Ultracentrifuge - himac CP100WX - NuAire, Inc.
Specs
Rotor Configuration Zonal; Fixed Angle; Swinging Bucket; Neo Angle, Continuous Flow
Display Video
General Features Imbalance Detection; Interchangeable Rotors; Data Storage Options (optional feature); Programmable
View Details