NuAire, Inc. General Purpose 3 Liter Refrigerated Floor Centrifuge NuWind NU-C300RF

Description
NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The NuWind™ General Purpose 3 Liter Refrigerated Centrifuge is benchtop refrigerated floor centrifuge that can be used for the separation of substances at different densities that are held in suspension or emulsion in a liquid. It is designed to maximize productivity in the laboratory since it only takes up a minimal amount of space. The NuWind™ centrifuge offers precise temperature control and uses CFC-free refrigerant. Convenience Features ClickSpin The NuWind™ General Purpose 3 Liter Refrigerated Floor Centrifuge was designed with ClickSpin technology, which allows for easy changing of rotors -- no tools needed. To change a rotor with ClickSpin, just align the rotor with the motor shaft, and you will hear an audible “Click” as it locks itself into place. Unlocking a rotor is as simple as twisting the red dial on top of the rotor. An audible “Click” will let you now the rotor has been released. InSight™ Electronic Control Center For easy operation of the centrifuge, the NuWind™ 3 Liter has the InSight™ Electronic Control Center, a plug-and-play control center that is operated via the touch screen. Lab technicians can use the InSight™ Electronic Control Center to control 100 programs, read service reminders, keep a logbook of accessories, and more. End of Run Notification When a centrifuge run is done, the model displays an end-of-cycle light for visual notification that the cycle has completed. Temperature Control and Refrigeration This model of NuWind™ centrifuge offers refrigeration for products inside. It is also designed to provide precise temperature control, to ensure maximum performance and product protection. Safety Features Rotor Recognition The refrigerated floor centrifuge has rotor recognition technology that allows it to recognize which rotor is installed and ensure that the rotor does not achieve any speed over its intended use. Imbalance Protection The NuWind™ 3 Liter centrifuge is outfitted with imbalance protection technology, which can detect whether samples are loaded and balanced. It will stop the rotor if a high level of vibrations is detected. Power Factor Control The refrigerated floor centrifuge has Power Factor Control, which allows uniform voltage and amperage to be supplied to the motor. This means you can quickly repeat the quality of your centrifugation. Auto Lid Lock The lid of the NuWind™ centrifuge is easy to close and automatically locks through a fastening system. The lid cannot be opened while the centrifuge is in operation and the rotor has come to a halt ensuring lab safety. Warranty 5 Year Parts and Labor (United States and Canada) 4 Year Parts (Global) Standard Features InSight Electronic Control System (ECS) 100 Programs with Title ClickSpin™ Compliant Rotor Shaft Rotor Recognition Energy Efficient Motor Power Factor Control End of Run Notification Imbalance Detection Automatic Locking Lid Safety Wall Design Refrigeration System RS232 Connection Manual Lid Unlock Power Cord
Datasheet
Description
NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The NuWind™ General Purpose 3 Liter Refrigerated Centrifuge is benchtop refrigerated floor centrifuge that can be used for the separation of substances at different densities that are held in suspension or emulsion in a liquid. It is designed to maximize productivity in the laboratory since it only takes up a minimal amount of space. The NuWind™ centrifuge offers precise temperature control and uses CFC-free refrigerant. Convenience Features ClickSpin The NuWind™ General Purpose 3 Liter Refrigerated Floor Centrifuge was designed with ClickSpin technology, which allows for easy changing of rotors -- no tools needed. To change a rotor with ClickSpin, just align the rotor with the motor shaft, and you will hear an audible “Click” as it locks itself into place. Unlocking a rotor is as simple as twisting the red dial on top of the rotor. An audible “Click” will let you now the rotor has been released. InSight™ Electronic Control Center For easy operation of the centrifuge, the NuWind™ 3 Liter has the InSight™ Electronic Control Center, a plug-and-play control center that is operated via the touch screen. Lab technicians can use the InSight™ Electronic Control Center to control 100 programs, read service reminders, keep a logbook of accessories, and more. End of Run Notification When a centrifuge run is done, the model displays an end-of-cycle light for visual notification that the cycle has completed. Temperature Control and Refrigeration This model of NuWind™ centrifuge offers refrigeration for products inside. It is also designed to provide precise temperature control, to ensure maximum performance and product protection. Safety Features Rotor Recognition The refrigerated floor centrifuge has rotor recognition technology that allows it to recognize which rotor is installed and ensure that the rotor does not achieve any speed over its intended use. Imbalance Protection The NuWind™ 3 Liter centrifuge is outfitted with imbalance protection technology, which can detect whether samples are loaded and balanced. It will stop the rotor if a high level of vibrations is detected. Power Factor Control The refrigerated floor centrifuge has Power Factor Control, which allows uniform voltage and amperage to be supplied to the motor. This means you can quickly repeat the quality of your centrifugation. Auto Lid Lock The lid of the NuWind™ centrifuge is easy to close and automatically locks through a fastening system. The lid cannot be opened while the centrifuge is in operation and the rotor has come to a halt ensuring lab safety. Warranty 5 Year Parts and Labor (United States and Canada) 4 Year Parts (Global) Standard Features InSight Electronic Control System (ECS) 100 Programs with Title ClickSpin™ Compliant Rotor Shaft Rotor Recognition Energy Efficient Motor Power Factor Control End of Run Notification Imbalance Detection Automatic Locking Lid Safety Wall Design Refrigeration System RS232 Connection Manual Lid Unlock Power Cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 3 Liter Refrigerated Floor Centrifuge - NuWind NU-C300RF - NuAire, Inc.
Plymouth, MN, USA
General Purpose 3 Liter Refrigerated Floor Centrifuge
NuWind NU-C300RF
General Purpose 3 Liter Refrigerated Floor Centrifuge NuWind NU-C300RF
NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The NuWind™ General Purpose 3 Liter Refrigerated Centrifuge is benchtop refrigerated floor centrifuge that can be used for the separation of substances at different densities that are held in suspension or emulsion in a liquid. It is designed to maximize productivity in the laboratory since it only takes up a minimal amount of space. The NuWind™ centrifuge offers precise temperature control and uses CFC-free refrigerant. Convenience Features ClickSpin The NuWind™ General Purpose 3 Liter Refrigerated Floor Centrifuge was designed with ClickSpin technology, which allows for easy changing of rotors -- no tools needed. To change a rotor with ClickSpin, just align the rotor with the motor shaft, and you will hear an audible “Click” as it locks itself into place. Unlocking a rotor is as simple as twisting the red dial on top of the rotor. An audible “Click” will let you now the rotor has been released. InSight™ Electronic Control Center For easy operation of the centrifuge, the NuWind™ 3 Liter has the InSight™ Electronic Control Center, a plug-and-play control center that is operated via the touch screen. Lab technicians can use the InSight™ Electronic Control Center to control 100 programs, read service reminders, keep a logbook of accessories, and more. End of Run Notification When a centrifuge run is done, the model displays an end-of-cycle light for visual notification that the cycle has completed. Temperature Control and Refrigeration This model of NuWind™ centrifuge offers refrigeration for products inside. It is also designed to provide precise temperature control, to ensure maximum performance and product protection. Safety Features Rotor Recognition The refrigerated floor centrifuge has rotor recognition technology that allows it to recognize which rotor is installed and ensure that the rotor does not achieve any speed over its intended use. Imbalance Protection The NuWind™ 3 Liter centrifuge is outfitted with imbalance protection technology, which can detect whether samples are loaded and balanced. It will stop the rotor if a high level of vibrations is detected. Power Factor Control The refrigerated floor centrifuge has Power Factor Control, which allows uniform voltage and amperage to be supplied to the motor. This means you can quickly repeat the quality of your centrifugation. Auto Lid Lock The lid of the NuWind™ centrifuge is easy to close and automatically locks through a fastening system. The lid cannot be opened while the centrifuge is in operation and the rotor has come to a halt ensuring lab safety. Warranty 5 Year Parts and Labor (United States and Canada) 4 Year Parts (Global) Standard Features InSight Electronic Control System (ECS) 100 Programs with Title ClickSpin™ Compliant Rotor Shaft Rotor Recognition Energy Efficient Motor Power Factor Control End of Run Notification Imbalance Detection Automatic Locking Lid Safety Wall Design Refrigeration System RS232 Connection Manual Lid Unlock Power Cord

NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more.

The NuWind™ General Purpose 3 Liter Refrigerated Centrifuge is benchtop refrigerated floor centrifuge that can be used for the separation of substances at different densities that are held in suspension or emulsion in a liquid. It is designed to maximize productivity in the laboratory since it only takes up a minimal amount of space. The NuWind™ centrifuge offers precise temperature control and uses CFC-free refrigerant.

Convenience Features

ClickSpin

The NuWind™ General Purpose 3 Liter Refrigerated Floor Centrifuge was designed with ClickSpin technology, which allows for easy changing of rotors -- no tools needed. To change a rotor with ClickSpin, just align the rotor with the motor shaft, and you will hear an audible “Click” as it locks itself into place. Unlocking a rotor is as simple as twisting the red dial on top of the rotor. An audible “Click” will let you now the rotor has been released.

InSight™ Electronic Control Center

For easy operation of the centrifuge, the NuWind™ 3 Liter has the InSight™ Electronic Control Center, a plug-and-play control center that is operated via the touch screen. Lab technicians can use the InSight™ Electronic Control Center to control 100 programs, read service reminders, keep a logbook of accessories, and more.

End of Run Notification

When a centrifuge run is done, the model displays an end-of-cycle light for visual notification that the cycle has completed.

Temperature Control and Refrigeration

This model of NuWind™ centrifuge offers refrigeration for products inside. It is also designed to provide precise temperature control, to ensure maximum performance and product protection.

Safety Features

Rotor Recognition

The refrigerated floor centrifuge has rotor recognition technology that allows it to recognize which rotor is installed and ensure that the rotor does not achieve any speed over its intended use.

Imbalance Protection

The NuWind™ 3 Liter centrifuge is outfitted with imbalance protection technology, which can detect whether samples are loaded and balanced. It will stop the rotor if a high level of vibrations is detected.

Power Factor Control

The refrigerated floor centrifuge has Power Factor Control, which allows uniform voltage and amperage to be supplied to the motor. This means you can quickly repeat the quality of your centrifugation.

Auto Lid Lock

The lid of the NuWind™ centrifuge is easy to close and automatically locks through a fastening system. The lid cannot be opened while the centrifuge is in operation and the rotor has come to a halt ensuring lab safety.

Warranty

5 Year Parts and Labor (United States and Canada)

4 Year Parts (Global)

Standard Features

  • InSight Electronic Control System (ECS)
  • 100 Programs with Title
  • ClickSpin™ Compliant Rotor Shaft
  • Rotor Recognition
  • Energy Efficient Motor
  • Power Factor Control
  • End of Run Notification
  • Imbalance Detection
  • Automatic Locking Lid
  • Safety Wall Design
  • Refrigeration System
  • RS232 Connection
  • Manual Lid Unlock
  • Power Cord
Supplier's Site Datasheet

Technical Specifications

  NuAire, Inc.
Product Category Laboratory Centrifuges
Product Number NuWind NU-C300RF
Product Name General Purpose 3 Liter Refrigerated Floor Centrifuge
Display Video
General Features Imbalance Detection
Configuration Benchtop
Temperature Control Refrigerated
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Heraeus Pico  21 Microcentrifuge, Ventilated w/ biocontainment lid 230 V - 1108-02 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Interchangeable Rotors
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Cyclograph Deluxe Centrifugal Chromotography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details